location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vogel's DFP 2140 Plasma/LCD/DVD/Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vogel's Check ‘Vogel's’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFP 2140 Plasma/LCD/DVD/Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DFP2140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712285308444
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vogel's: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Vogel's DFP 2140 Plasma/LCD/DVD/Audio :
The long product name of Vogel's DFP 2140 Plasma/LCD/DVD/Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFP 2140 - Plasma/LCD/DVD & Audio Cabinet
More>>>
Vogel's DFP 2140 Plasma/LCD/DVD/Audio:
The official description of Vogel's DFP 2140 Plasma/LCD/DVD/Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DFP 2140 Plasma/LCD/DVD and Audio cabinet features a high-grade anodized aluminium profile, safety glass, unique UV-glued top plate and a special Cable Inlay System(CIS).

This universal 140cm width cabinet can be used for a Plasma / LCD. Up to 2 pieces of audio and DVD equipment can be stored in the cabinet. This cabinet is not specific for a 50” screen, but this screen size fits best. The DFP 2140 also features a high-grade polished aluminium, 10 mm crystallite safety glass plate and a unique Cable Inlay System (CIS) to cleverly conceal all your ugly cables. The maximum weight on the top plate is 90kg.

Short summary description Vogel's DFP 2140 Plasma/LCD/DVD/Audio:
This short summary of the Vogel's DFP 2140 Plasma/LCD/DVD/Audio data-sheet is auto-generated and uses the product title and the first six key specs.

Vogel's DFP 2140 Plasma/LCD/DVD/Audio, 90 kg

Long summary description Vogel's DFP 2140 Plasma/LCD/DVD/Audio:
This is an auto-generated long summary of Vogel's DFP 2140 Plasma/LCD/DVD/Audio based on the first three specs of the first five spec groups.

Vogel's DFP 2140 Plasma/LCD/DVD/Audio. Maximum weight capacity: 90 kg

Mounting
Maximum weight capacity *
90 kg
Mounting type *
Floor
Ergonomics
Included number of shelves
2
Weight & dimensions
Depth (max)
56.5 cm
Weight & dimensions
Height (max)
2 cm
Weight
54.2 kg
Other features
Screen size compatibility
50
Dimensions (WxDxH)
1400 x 565 x 510 mm
Net weight
54.2 g
Brand Image Product code Product Stock Price from
Panasonic

Panasonic D-Sockel für TH-50PZ700, TH-50PZ70, TH-50PV71 Black
(show image)
TY-ST50D2WG D-Sockel für TH-50PZ700, TH-50PZ70, TH-50PV71 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)