Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Placement supported: Floor
- - White
- - 1 pc(s)
Long product name Epson SIDM Printer Cabinet
:
SIDM Printer Cabinet
The long product name of Epson SIDM Printer Cabinet. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
SIDM Printer Cabinet
More>>>
Short summary description Epson SIDM Printer Cabinet:
This short summary of the Epson SIDM Printer Cabinet data-sheet is auto-generated and uses the product title and the first six key specs.
Epson SIDM Printer Cabinet, Floor, White, Indonesia, - DFX-9000N - DFX-9000, 1 pc(s), 210 mm
Long summary description Epson SIDM Printer Cabinet:
This is an auto-generated long summary of Epson SIDM Printer Cabinet based on the first three specs of the first five spec groups.
Epson SIDM Printer Cabinet. Placement supported: Floor, Product colour: White, Country of origin: Indonesia. Quantity per pack: 1 pc(s), Package width: 210 mm, Package depth: 810 mm