location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DFX-9000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C605011DA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946280530
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2023 14:07:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 560 cps
  • - 58 dB
  • - Buffer size: 128 KB
  • - 400000 million characters
  • - Mean time between failures (MTBF): 20000 h
Long product name Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps :
The long product name of Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DFX-9000, Matrix Printer, 1550cps, A4
More>>>
Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps:
The official description of Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The heavy duty dot matrix printer you can rely on
The Epson DFX-9000 is the fastest 9-pin heavy duty dot matrix printer in its class. Built to bring your business speed and reliability, it gives you the power to handle the most demanding workloads quickly and at exceptional value.

Built for demanding workloads, always ready for action
Working at high speeds

Take advantage of the fastest 9-pin heavy duty dot matrix printer in its class. With a 1,550cps print speed, the Epson DFX-9000 will deliver exceptional performance in all data processing and drafting tasks.

Working reliably
You can rely on the ongoing support of a print volume of 133 million lines MVBF*, an MTBF** of 20,000 power on hours and a 15 million characters ribbon life. Durability that keeps your business working.

Working in any environment
You can integrate the Epson DFX-9000 with existing equipment, using standard USB, Parallel and Serial interfaces (optional network, twinax, coax).

Working for your business
Utilise extensive paper handling solutions to deal with a wide range of commercial, industrial and logistic printing tasks.

Print up to 10 part forms on paper from 76.2 to 406.4mm wide. And extend your printing capabilities with the optional perforation cutter.

Key Features:
- Prints up to 10 part forms (1 original + 9 copies).
- Long ribbon life of 15 million characters.
- Standard USB, Serial and Parallel interfaces (optional network, twinax, coax).
- Flexible paper handling with two tractors as standard.
- Optional perforation cutter for automatic job separation, or for remote switching between paper sources.

Short summary description Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps:
This short summary of the Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps data-sheet is auto-generated and uses the product title and the first six key specs.

Epson DFX-9000, 560 cps, 240 x 144 DPI, Code 39, POSTNET, UPC-A, UPC-E, A4 (210 x 297 mm), 128 KB, 58 dB

Long summary description Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps:
This is an auto-generated long summary of Epson DFX-9000 dot matrix printer 240 x 144 DPI 560 cps based on the first three specs of the first five spec groups.

Epson DFX-9000. Maximum print speed: 560 cps, Maximum resolution: 240 x 144 DPI, Built-in barcodes: Code 39, POSTNET, UPC-A, UPC-E. Maximum print size: A4 (210 x 297 mm). Buffer size: 128 KB, Sound pressure level (printing): 58 dB, Country of origin: Japan. Print head life: 400000 million characters, Ribbon life: 15 million characters, Mean time between failures (MTBF): 20000 h. Weight: 34 kg

Printing
Maximum resolution *
240 x 144 DPI
Colour *
No
Maximum print speed *
560 cps
Built-in barcodes
Code 39, POSTNET, UPC-A, UPC-E
Paper handling
Maximum print size
A4 (210 x 297 mm)
Features
Buffer size *
128 KB
Sound pressure level (printing) *
58 dB
Country of origin
Japan
Endurance
Print head life
400000 million characters
Ribbon life
15 million characters
Mean time between failures (MTBF)
20000 h
Weight & dimensions
Weight
34 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
505 mm
Package depth
840 mm
Package height
485 mm
Package weight
35.5 kg
Other features
Dimensions (WxDxH)
700 x 378 x 363 mm
I/O ports
1 x IEEE 1284 1 x Serial 1 x USB (1.1)
Standard media sizes
A4
Power requirements
100-240V, 50-60Hz
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
4 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
8 pc(s)
Pallet length (UK)
2.1 m
Country Distributor
United Kingdom 3 distributor(s)