Epson logo

Epson DFX-9000N

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
246381
Info modified on:
08 Mar 2024, 09:07:54
Long product name Epson DFX-9000N:

DFX-9000Т, Matrix Printer, 1550cps, A4, Ethernet

Epson DFX-9000N:

The heavy duty dot matrix printer you can rely on
The Epson DFX-9000 is the fastest 9-pin heavy duty dot matrix printer in its class. Built to bring your business speed and reliability, it gives you the power to handle the most demanding workloads quickly and at exceptional value.

Built for demanding workloads, always ready for action
Working at high speeds

Take advantage of the fastest 9-pin heavy duty dot matrix printer in its class. With a 1,550cps print speed, the Epson DFX-9000 will deliver exceptional performance in all data processing and drafting tasks.

Working reliably
You can rely on the ongoing support of a print volume of 133 million lines MVBF*, an MTBF** of 20,000 power on hours and a 15 million characters ribbon life. Durability that keeps your business working.

Working in any environment
You can integrate the Epson DFX-9000 with existing equipment, using standard USB, Parallel and Serial interfaces (optional network, twinax, coax).

Working for your business
Utilise extensive paper handling solutions to deal with a wide range of commercial, industrial and logistic printing tasks.

Print up to 10 part forms on paper from 76.2 to 406.4mm wide. And extend your printing capabilities with the optional perforation cutter.

Key Features:
- Ethernet interface.
- Prints up to 10 part forms (1 original + 9 copies).
- Long ribbon life of 15 million characters.
- Standard USB, Serial and Parallel interfaces (optional network, twinax, coax).
- Flexible paper handling with two tractors as standard.
- Optional perforation cutter for automatic job separation, or for remote switching between paper sources.

Short summary description Epson DFX-9000N:

Epson DFX-9000N, 240 x 144 DPI, 1550 cps, 1320 cps, 10 copies, Code 39, POSTNET, UPC-A, A4 (210 x 297 mm)

Long summary description Epson DFX-9000N:

Epson DFX-9000N. Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 1550 cps, Normal print speed: 1320 cps. Maximum print size: A4 (210 x 297 mm). Product colour: Grey, Buffer size: 128 KB, Sound pressure level (printing): 58 dB. Optional connectivity: USB 2.0. Print head: 9-pin, Print head life: 400000 million characters, Ribbon life (black, draft): 15 million characters

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.