location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-HD4K6W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332213334 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:26:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB-C DisplayPort Alt Mode
  • - Supports UHD resolutions up to 4K @ 60 Hz for crystal-clear video
  • - Supports USB 3.2 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Plug-and-play operation with no software required for easy, immediate installation
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White :
The long product name of Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White
More>>>
Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White:
The official description of Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to HDMI 4K Adapter Connects an HDMI Monitor to Your USB-C or Thunderbolt 3 Device
This USB-C to HDMI 4K adapter helps you transmit digital audio and 4K video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s an ideal tool for giving video presentations in conference rooms and classrooms, editing multiple documents on a larger screen, or streaming video for digital signage in crystal-clear 4K.
Supports USB-C DisplayPort Alternate Mode for Transmitting Audio/Video Signals
By connecting the USB-C cable to a source device that supports USB DisplayPort Alt Mode, you can output 4K video and digital audio to a compatible monitor, television or projector without installing special software drivers.
Transmits Crystal-Clear 4K Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The USB to HDMI 4K adapter supports video resolutions up to 4K x 2K (3840 x 2160) at 60 Hz, as specified in HDMI 2.0. It supports 24-bit Deep Color (8 bits per channel), HDCP 2.2, 7.1-channel surround sound and USB 3.2 Gen 1 data transfer speeds up to 5 Gbps. It’s backward compatible with 1080p displays, allowing you to use it with older equipment.
Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.
Ready to Use Right Out of the Package
The plug-and-play USB-C to HDMI 4K adapter is specifically designed for use with the MacBook, Google Chromebook Pixel and other laptops, tablets and devices equipped with a USB-C or Thunderbolt 3 port. It requires no software, drivers or external power. It’s about half the size of a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

Short summary description Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White:
This short summary of the Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White:
This is an auto-generated long summary of Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White. Maximum resolution: 3840 x 2160 pixels, Supported video modes: 2160p, Certification: FCC, CE. Product colour: White. Package type: Box, Package width: 119.4 mm, Package depth: 99.1 mm. Quantity per pack: 1 pc(s). Products per master (outer) case: 10 pc(s), Master (outer) case width: 254 mm, Master (outer) case length: 119.4 mm

Performance
Maximum resolution
3840 x 2160 pixels
Supported video modes
2160p
Certification
FCC, CE
Design
Product colour
White
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Packaging data
Package type
Box
Package width
119.4 mm
Package depth
99.1 mm
Package height
20.3 mm
Package weight
30 g
Packaging content
Quantity per pack
1 pc(s)
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332213331
Master (outer) case width
254 mm
Master (outer) case length
119.4 mm
Master (outer) case height
114.3 mm
Master (outer) case gross weight
520 g
Country of origin
China
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
Tripp Lite U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black Tripp Lite U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black
(show image)
U444-3H-MST U444-3H-MST USB-C Adapter, Triple Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black Tripp Lite U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black
(show image)
U444-2DP-MST4K6 U444-2DP-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black Tripp Lite U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black
(show image)
U444-2H-MST4K6 U444-2H-MST4K6 USB-C Adapter, Dual Display - 4K 60 Hz HDMI, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black Tripp Lite U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black
(show image)
U444-3DP-MST U444-3DP-MST USB-C Adapter, Triple Display - 4K 60 Hz DisplayPort, 8K, HDR, 4:4:4, HDCP 2.2, DP 1.4 Alt Mode, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) Tripp Lite U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
(show image)
U444-F5N-HDR U444-F5N-HDR USB-C to HDMI Flat Adapter Cable (M/F), 4K 60 Hz, HDR, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) Tripp Lite U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m)
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) Tripp Lite U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m)
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) Tripp Lite U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m)
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m)
(show image)
U444-003-DP8SE U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
United Kingdom 6 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)