location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-003-DP8SE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332255594 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 May 2024 13:01:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for future-proofing your current A/V application in anticipation of an 8K upgrade
  • - Converts audio/video signals from sources supporting USB DisplayPort Alt Mode
  • - Supports UHD resolutions up to 8K @ 30 Hz for enhanced video without latency
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
  • - Uni-directional plug-and-play cable directs signals only from USB-C to DisplayPort
Warranty: 3-year limited
Long product name Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) :
The long product name of Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m)
More>>>
Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m):
The official description of Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to DisplayPort Adapter Cable Supports Top of the Line Video Output
This high-speed USB Type-C to DisplayPort adapter supports audio/video data transfer speeds up to 8.16Gbps per-lane (32.4 Gbps total) bandwidth for high end A/V applications. The cable is capable of transmitting video at specifications including 7680 x 4320 (8K) @ 30 Hz and 3840 x 2160 (4K x 2K) @ 120 Hz when connected to the USB-C port of a host that supports DisplayPort Alt Mode 1.4.
Ideal for High Bandwidth Audio/Video Work and Beyond
The U444-003-DP8SE is capable of supporting high bandwidth applications like editing high resolution images or video, viewing high definition video content or playing video games at the highest settings. While practical for future-proofing applications for 8K content, the cable is backwards compatible with DP 1.2 Alt Mode signals for existing hardware.
Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for an instant connection every time.


Ready to Use Right from the Package, So You Can Plug and Play Immediately
The plug-and-play USB Type-C to DisplayPort cable requires no software or external power. Just connect the USB-C plug to the USB-C or Thunderbolt 3 port on a source device that supports DisplayPort Alternate Mode, and connect the DisplayPort plug to your display.

Short summary description Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m):
This short summary of the Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m), 7680 x 4320 pixels

Long summary description Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m):
This is an auto-generated long summary of Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) based on the first three specs of the first five spec groups.

Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m). Maximum resolution: 7680 x 4320 pixels, Certification: RoHS, REACH, CE, FCC, WEEE. Product colour: Black, Grey, Housing material: Thermoplastic elastomer (TPE), Package type: Polybag. Weight: 34 g, Package width: 177.8 mm, Package depth: 228.6 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 406.4 mm, Master (outer) case length: 349.2 mm

Performance
DisplayPort version
1.2
Maximum resolution
7680 x 4320 pixels
Certification
RoHS, REACH, CE, FCC, WEEE
Design
Product colour
Black, Grey
Housing material
Thermoplastic elastomer (TPE)
Package type
Polybag
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Weight & dimensions
Weight
34 g
Package width
177.8 mm
Package depth
228.6 mm
Package height
6.4 mm
Package weight
50 g
Packaging content
Manual
Yes
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332255591
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case width
406.4 mm
Master (outer) case length
349.2 mm
Master (outer) case height
50.8 mm
Master (outer) case gross weight
540 g
Country of origin
Vietnam
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) Tripp Lite U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm)
(show image)
U444-F5N-DP4K6 U444-F5N-DP4K6 USB-C to DisplayPort Flat Adapter Cable (M/F), 4K 60 Hz, Thunderbolt 3 Compatible, Black, 5 in. (12.7 cm) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black Tripp Lite U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black
(show image)
U444-000-H4K6B U444-000-H4K6B USB-C to HDMI Vertical Adapter (M/F) - HDMI, Thunderbolt 3, 4K 60 Hz, 4:4:4, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White Tripp Lite U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White
(show image)
U444-06N-HDR-W U444-06N-HDR-W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDR, 4:4:4, DP 1.2, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black Tripp Lite U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black
(show image)
U444-000-DP4K6B U444-000-DP4K6B USB-C to DisplayPort Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 4K @ 60 Hz, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black Tripp Lite U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black
(show image)
U444-000-VGA U444-000-VGA USB-C to VGA Vertical Adapter (M/F) - USB 3.1, Gen 1, Thunderbolt 3, 1920 x 1200 (1080p), 5 Gbps, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2 Tripp Lite U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2
(show image)
U444-06N-MDP-AL U444-06N-MDP-AL USB-C to Mini Displayport 4K 60Hz Adapter with Alternate Mode - DP 1.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray Tripp Lite U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray
(show image)
U444-06N-2H-MST U444-06N-2H-MST USB-C Adapter, Dual HDMI 4K MST Adapter (M/2xF), Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter Tripp Lite U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter
(show image)
U444-06N-DP-RA U444-06N-DP-RA Right-Angle USB-C to Displayport 4K 60Hz Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White Tripp Lite U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White
(show image)
U444-06N-HD4K6W U444-06N-HD4K6W USB-C to HDMI Adapter (M/F) - 4K 60 Hz, HDCP 2.2, White 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4K6BC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, Black Tripp Lite U444-06N-H4K6BC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, Black
(show image)
U444-06N-H4K6BC U444-06N-H4K6BC USB-C to HDMI Adapter (M/F) - 4K 60 Hz, 60W PD Charging, HDCP 2.2, Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)