location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U444-06N-H4B-C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332210685 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:29:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits video signals from sources supporting USB DisplayPort Alt Mode
  • - Delivers UHD picture quality at resolutions up to 3840 x 2160 (4K) @ 30 Hz
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - USB-C PD Charging port supports up to 20V 3A (60W) to charge/power connected device
  • - Easy installation with plug-and-play operation—no software required
Warranty: 3-year limited
Long product name Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black :
The long product name of Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C to HDMI Adapter with PD Charging, HDCP, Black
More>>>
Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black:
The official description of Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB-C to HDMI Adapter Connects to Your Device’s USB-C or Thunderbolt 3 Port
This USB 3.1 to HDMI adapter helps you transmit video from your tablet, laptop, Chromebook, MacBook, smartphone or PC to an HDMI-enabled television, monitor or projector. It’s ideal for transmitting digital audio and 4K video to a large display, as well as powering and charging a PD Charging-compliant mobile device.
Supports USB DisplayPort Alternate Mode for Transmitting Video Signals

With a source device that also supports USB DisplayPort Alt Mode, you can extend video from your primary display to another, duplicate the same video on both displays, or change the second display to your primary.

Transmits Crystal-Clear 4K HDMI Video and Digital Audio
To send digital audio and Ultra High Definition video to a 4K-ready HDMI television, projector or monitor, connect the HDMI port to the display using an HDMI cable (sold separately). The HDMI port supports UHD video resolutions up to 3840 x 2160 (4K) at 30 Hz. The USB 3.1 to HDMI adapter is backward compatible with non-4K displays.

Charges the Connected Laptop, Smartphone or Other Device
The USB-C Power Delivery (PD) port provides power and charging to the PD Charging-compliant device (such as a MacBook, Chromebook or Android smartphone) the USB 3.1 to HDMI adapter is connected to. Connect the device’s AC wall charger to the USB-C PD port, which supports power input up to 60W.
Note: USB-C PD port does not support Quick Charge (QC).

Built-In USB-C Cable Connects in Either Direction
Connect the reversible USB-C plug to your source device’s USB-C or Thunderbolt 3 port. The fumble-free USB-C plug connects in either direction to ensure fast, easy connection every time.

Ready to Use Right Out of the Package
The plug-and-play USB 3.1 to HDMI adapter requires no software, drivers or external power. It’s smaller than a credit card, making it easy to carry in a pocket, briefcase or laptop bag for connecting on the go.

3-Year Warranty and Environmentally Responsible Design
The U444-06N-H4B-C comes with a 3-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Short summary description Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black:
This short summary of the Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black, 3840 x 2160 pixels

Long summary description Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black:
This is an auto-generated long summary of Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black based on the first three specs of the first five spec groups.

Tripp Lite U444-06N-H4B-C USB-C to HDMI Adapter with PD Charging, HDCP, Black. Maximum resolution: 3840 x 2160 pixels, Supported graphics resolutions: 3840 x 2160. Product colour: Black. Weight: 30 g. Package width: 116.8 mm, Package depth: 99.1 mm, Package height: 20.1 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 251.5 mm, Master (outer) case length: 111.8 mm

Performance
HDMI version
1.4
HDCP
Yes
Maximum resolution
3840 x 2160 pixels
Supported graphics resolutions
3840 x 2160
Design
Product colour
Black
Weight & dimensions
Weight
30 g
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
5 - 90%
Packaging data
Package width
116.8 mm
Package depth
99.1 mm
Package height
20.1 mm
Package weight
50 g
Technical details
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332210682
Master (outer) case width
251.5 mm
Master (outer) case length
111.8 mm
Master (outer) case height
121.9 mm
Master (outer) case gross weight
590 g
Country of origin
China
Brand Image Product code Product Stock Price from
Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) Tripp Lite U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m)
(show image)
U444-006-HDR4BE U444-006-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) Tripp Lite U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m)
(show image)
U444-003-HDR4BE U444-003-HDR4BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.4 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) Tripp Lite U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m)
(show image)
U444-006-HDR2BE U444-006-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) Tripp Lite U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m)
(show image)
U444-006-DP8SE U444-006-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 6 ft. (1.8 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) Tripp Lite U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m)
(show image)
U444-003-HDR2BE U444-003-HDR2BE USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, HDR, HDCP 2.2, DP 1.2 Alt Mode, Black, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) Tripp Lite U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m)
(show image)
U444-003-DP8SE U444-003-DP8SE USB-C to DisplayPort 1.4 Active Adapter Cable (M/M), UHD 8K, Black/Silver, 3 ft. (0.9 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m) Tripp Lite U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m)
(show image)
U444-015-H4K6BM U444-015-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 15 ft. (4.6 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m) Tripp Lite U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m)
(show image)
U444-010-H4K6BM U444-010-H4K6BM USB-C to HDMI Active Adapter Cable (M/M), 4K 60 Hz, 4:4:4, HDCP 2.2, Mid-Cable Adapter, Black, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-010-DE USB-C to DVI Adapter Cable (USB-C to DVI-D Dual Link M/M), 1080p, 10 ft. (3.1 m) Tripp Lite U444-010-DE USB-C to DVI Adapter Cable (USB-C to DVI-D Dual Link M/M), 1080p, 10 ft. (3.1 m)
(show image)
U444-010-DE U444-010-DE USB-C to DVI Adapter Cable (USB-C to DVI-D Dual Link M/M), 1080p, 10 ft. (3.1 m) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-009-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 9 ft. (2.7 m) Tripp Lite U444-009-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 9 ft. (2.7 m)
(show image)
U444-009-H4K6WE U444-009-H4K6WE USB-C to HDMI Adapter Cable (M/M), 4K 60 Hz, 4:4:4, Thunderbolt 3 Compatible, White, 9 ft. (2.7 m) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)