location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U438-CF-SATA-5G show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332224873 show
Category:
Card readers and drives with built-in card readers are used for reading from/writing to flash memory cards, for example from your digital camera or cellphone.
Card Readers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:38
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for photographers and videographers who need to upload large files quickly
  • - Supports USB 3.1 Gen 1 speeds up to 5 Gbps to ensure fast data transfers
  • - Compatible with 2.5 in. SATA I, II and III HDDs and SSDs up to 2 TB
  • - Works with all major operating systems, including Windows, Mac and Linux
  • - Reversible USB-C plug connects in either direction for immediate no-fuss use
Warranty: 3-year limited
Long product name Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible :
The long product name of Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible
More>>>
Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible:
The official description of Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly Downloads Photos and Videos from a CFast 2.0 Card to Your Laptop or MacBook
This card reader and adapter provides a fast and simple way to download photos and videos from a CFast memory card to a computer. Ideal for photographers and videographers, this unit connects to your computer, laptop, MacBook, Chromebook, Ultrabook, tablet or hub’s USB-C or Thunderbolt 3 port via its built-in cable. Just insert your CFast 1.0 or 2.0 memory card into the unit’s slot to transfer high-resolution image and video files in a hurry. A blue LED indicates when the CFast card is ready for reading or writing.

Also Connects a 2.5 in. SATA Drive to Your Computer, Laptop, Netbook, Tablet or Hub
This unit is also recommended for backing up important data, retrieving old data and storing new data without the time, trouble and expense of installing a SATA drive inside your computer. Just connect a 2.5-inch SATA III, II or I hard disc drive (HDD) or solid state drive (SSD) up to 2 TB to the adapter, which allows you to download data to your computer or use the SATA drive as extra storage space. A red LED indicates when the SATA drive is ready for reading or writing. The SATA drive and CFast memory card can both be used at the same time.

Transfers Data at Fast USB 3.1 Gen 1 Speeds
The adapter supports USB 3.1 Gen 1 data transfer rates up to 5 Gbps, which is 10 times faster than USB 2.0. It’s backward compatible with previous USB generations, allowing you to use it with older equipment. It also reads data up to 70 percent faster and writes up to 40 percent faster when connected to a UASP-enabled host controller.

Reversible USB-C Connector Attaches in Either Direction
Unlike traditional USB cables that connect in only one direction, the reversible USB-C male connector plugs into a USB-C or Thunderbolt 3 port in either direction for a fumble-free connection every time.

It’s Plug-and-Play, So You Can Begin Transferring Important Files Right Away
No software, drivers or external power is needed. The adapter works with all major operating systems, including Windows, Mac and Linux. The portable unit is about the size of a credit card, so you can easily take it with you in a backpack, briefcase, laptop bag or even your pocket.

Short summary description Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible:
This short summary of the Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible, CFast 2.0, Black, ABS synthetics, CE, FCC, RoHS, REACH, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 0 - 75 °C

Long summary description Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible:
This is an auto-generated long summary of Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible based on the first three specs of the first five spec groups.

Tripp Lite U438-CF-SATA-5G USB 3.1 Gen 1 (5 Gbps) USB-C to CFast 2.0 Card and SATA III Adapter, Thunderbolt 3 compatible. Compatible memory cards: CFast 2.0, Product colour: Black, Housing material: ABS synthetics. Interface type: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Width: 37 mm, Depth: 15 mm, Height: 64 mm. Package width: 112 mm, Package depth: 93 mm, Package height: 24.9 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 270 mm, Master (outer) case length: 130 mm

Performance
Compatible memory cards *
CFast 2.0
Internal *
No
Product colour *
Black
Housing material
ABS synthetics
LED indicators
Yes
Certification
CE, FCC, RoHS, REACH
Ports & interfaces
Interface type *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
eSATA ports quantity
1
Integrated USB cable
Yes
Operational conditions
Operating temperature (T-T)
0 - 75 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
37 mm
Depth
15 mm
Height
64 mm
Weight
30 g
Weight & dimensions
Cable length
0.12 m
Packaging data
Package width
112 mm
Package depth
93 mm
Package height
24.9 mm
Package weight
600 g
Package type
Box
Technical details
Country of origin
China
Master (outer) case GTIN (EAN/UPC)
10037332224870
Logistics data
Harmonized System (HS) code
84719000
Products per master (outer) case
10 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
130 mm
Master (outer) case height
100.1 mm
Master (outer) case gross weight
750 g
Country Distributor
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
United States 1 distributor(s)