location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P970-U2M2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279521 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:56:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports B+M Key SATA and M-Key NVMe M.2 SSDs in 2242, 2260 and 2280 sizes
  • - Connects to your PC via U.2 (SFF-8639) compatible interface on motherboard
  • - Compatible with PCE-U2-PX4 to assemble NVMe M.2 SSD into PCIe port
  • - Works with PCIe 3.0 motherboards; backward compatible with 2.0 and 1.0
  • - Plug-and-play operation with no external power required for easy installation
Warranty: 1-year limited
Long product name Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639 :
The long product name of Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639
More>>>
Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639:
The official description of Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Improves Your Computer’s or Server’s Performance and Storage Capabilities
This U.2 to M.2 adapter connects a B+M Key SATA M.2 SSD or M-Key NVMe M.2 SSD (2242, 2260 or 2280 size) to your computer’s or server’s U.2 (SFF-8639) compatible host interface on the motherboard. This conversion lets you add terabytes (TB) of internal storage space and enhance your PC’s read/write speeds. The adapter is compatible with PCI Express (PCIe) 3.0 motherboards. It is also backward compatible with earlier 2.0 and 1.0 versions.

Add an Optional Adapter for Expanded Functionality
The P970-U2M2 adapter card is compatible with PCE-U2-PX4 U.2 to PCIe adapter (sold separately) to convert the PCIe port into an M.2 SSD module. The P970-U2M2 easily slots into place in the PCE-U2-PX4 to effortlessly expand the storage capabilities of a computer that only has a PCIe port on its motherboard.

Just Plug and Play with No External Power Needed
The adapter is compatible with Windows (7 and higher) and macOS (High Sierra and higher). No additional software is needed. The hub-powered adapter also requires no external power.

Short summary description Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639:
This short summary of the Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639, U.2, M.2, Black, PC, China, 10 - 70 °C

Long summary description Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639:
This is an auto-generated long summary of Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639 based on the first three specs of the first five spec groups.

Tripp Lite P970-U2M2 U.2 to M.2 Adapter for M.2 PCIe NVMe SSD, SFF-8639. Host interface: U.2, Output interface: M.2. Product colour: Black, Purpose: PC, Country of origin: China. Width: 66 mm, Depth: 5.5 mm, Height: 99 mm. Quantity per pack: 1 pc(s), Package width: 157 mm, Package depth: 125 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 264.9 mm, Master (outer) case length: 145 mm

Ports & interfaces
Host interface *
U.2
Output interface *
M.2
NVMe
Yes
SATA revision
3.0
Design
Internal *
Yes
Product colour
Black
Purpose
PC
Country of origin
China
Operational conditions
Operating temperature (T-T)
10 - 70 °C
Storage temperature (T-T)
0 - 65 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA, WEEE
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332279528
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, UKCA, WEEE
Weight & dimensions
Width
66 mm
Depth
5.5 mm
Height
99 mm
Weight
50 g
Packaging data
Quantity per pack
1 pc(s)
Quick installation guide
Yes
Package width
157 mm
Package depth
125 mm
Package height
26.9 mm
Package weight
70 g
Logistics data
Harmonized System (HS) code
8471.80.1000
Products per master (outer) case
10 pc(s)
Master (outer) case width
264.9 mm
Master (outer) case length
145 mm
Master (outer) case height
168.9 mm
Master (outer) case gross weight
930 g
Country Distributor
United States 1 distributor(s)