location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson OT-BX88
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C814594
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:20:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson OT-BX88
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply
  • - Device compatibility: POS printer
  • - Brand compatibility: Epson
  • - White
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Epson OT-BX88 :
The long product name of Epson OT-BX88. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power Supply Cover for TM-T88IV
More>>>
Epson OT-BX88:
The official description of Epson OT-BX88 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power Supply Cover for TM-T88IV incl. PS-180 Epson Cool White (ECW)

Short summary description Epson OT-BX88:
This short summary of the Epson OT-BX88 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson OT-BX88, Power supply, White, 1 pc(s)

Long summary description Epson OT-BX88:
This is an auto-generated long summary of Epson OT-BX88 based on the first three specs of the first five spec groups.

Epson OT-BX88. Type: Power supply, Device compatibility: POS printer, Brand compatibility: Epson, Compatibility: TM-T88IV, Product colour: White. Quantity per pack: 1 pc(s)

Features
Type *
Power supply
Device compatibility *
POS printer
Brand compatibility *
Epson
Compatibility *
TM-T88IV
Product colour
White
Country of origin
China
Packaging data
Quantity per pack *
1 pc(s)
Package width
190 mm
Package depth
290 mm
Package height
60 mm
Package weight
800 g
Logistics data
Products per pallet
400 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.25 m
Products per pallet layer
80 pc(s)
Products per pallet layer (UK)
100 pc(s)
Products per pallet (UK)
600 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.25 m