location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88IV (832LG): Parallel, PS, EDG, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88IV (832LG): Parallel, PS, EDG, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C636832LG
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson TM-T88IV (832LG): Parallel, PS, EDG, EU :
The long product name of Epson TM-T88IV (832LG): Parallel, PS, EDG, EU. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson TM T88IVP
More>>>
Epson TM-T88IV (832LG): Parallel, PS, EDG, EU:
The official description of Epson TM-T88IV (832LG): Parallel, PS, EDG, EU as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enhanced customer service
Designed specifically for high-volume sales environments, the thermal TM-T88IV offers 25% faster printing than its predecessor, a redesigned case, two-colour capability and new easy-to-use features. With its 200mm per second print speed, enhanced graphic capability and increased user memory, the TM-T88IV delivers ultra-fast results. Unlike other printers, it prints text, barcodes and graphics at the same fast speed to deliver intelligent receipts with customer impact whilst helping to increase transaction speed.

Easy-to-use
The TM-T88IV features easy drop-in paper roll loading, autocutter, full auto status back reporting, enhanced cable management system, optional external power supply mounting, maintenance counter and optional buzzer.

Compact, robust and reliable
This printer’s small footprint and re-designed case makes it ideal for all demanding retail and hospitality environments. It can also be wall mounted using an optional bracket to further save space. The TM-T88IV benefits from lower power consumption and offers increased reliability with a MCBF of 52 million lines, a MTBF of 360,000 hours and an autocutter life of 1.5 million cuts.

Versatile and adaptable
The TM-T88IV includes a range of high-speed interfaces such as USB 2 and Powered USB, Ethernet, serial and parallel. It also includes new OPoS, Java and Win APD drivers for seamless integration with existing systems.

Short summary description Epson TM-T88IV (832LG): Parallel, PS, EDG, EU:
This short summary of the Epson TM-T88IV (832LG): Parallel, PS, EDG, EU data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88IV (832LG): Parallel, PS, EDG, EU, Direct thermal, 200 mm/sec

Long summary description Epson TM-T88IV (832LG): Parallel, PS, EDG, EU:
This is an auto-generated long summary of Epson TM-T88IV (832LG): Parallel, PS, EDG, EU based on the first three specs of the first five spec groups.

Epson TM-T88IV (832LG): Parallel, PS, EDG, EU. Print technology: Direct thermal, Print speed: 200 mm/sec

Printing
Print technology *
Direct thermal
Print speed *
200 mm/sec
Paper handling
Maximum roll diameter
7.95 cm
Media thickness
0.06 - 0.07 mm
Performance
Mean time between failures (MTBF)
1842 h
Power
Power requirements
24 VDC + 7%
Packaging data
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2.93 kg
Logistics data
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
24 pc(s)
Products per pallet (UK)
192 pc(s)
Pallet length (UK)
2.25 m
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
128 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Products per master (outer) case
4 pc(s)
Other features
Dimensions (WxDxH)
145 x 195 x 148 mm
Safety
UL, C-UL, TüV
Country of origin
Spain