location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T88IV (321B1): Ethernet, PS, EDG

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-T88IV (321B1): Ethernet, PS, EDG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C636321B1
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39598
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T88IV (321B1): Ethernet, PS, EDG
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 180 x 180 DPI
  • - Connectivity technology: Wired
  • - Ethernet LAN
  • - Grey
  • - 1.8 kg
Warranty: 24 Months
Long product name Epson TM-T88IV (321B1): Ethernet, PS, EDG :
The long product name of Epson TM-T88IV (321B1): Ethernet, PS, EDG. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200mm/sec, 180dpi, Ethernet, PS, EDG
More>>>
Epson TM-T88IV (321B1): Ethernet, PS, EDG:
The official description of Epson TM-T88IV (321B1): Ethernet, PS, EDG as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, quiet, advanced – Epson has designed the TM-T88IV to be everything you need for high volume retail and hospitality environments. The latest addition to our world renowned TM-T88 printer series, it offers more speed and reliability than ever before, perfect for all busy points of service from supermarkets to fast food outlets.

The best-selling retail printer ever, the TM-T88 has become the de facto standard. Trusted by retailers across the globe, this proven and reliable printer is so easy to use and operate. It allows your staff to devote even more time to improving the customer experience at the point of service.

Enhance customer service
Epson’s TM-T88IV really is the ultimate receipt printer. It helps you to communicate with your customers with maximum impact, as well as deliver fast transactions. This thermal, 2-colour printer offers enhanced graphics capability, crisp text printing and increased barcode fonts to deliver intelligent receipts, eye-catching coupons and tickets.

Printing receipts at an incredible 200mm per second (25% faster than its predecessor the TM-T88III), the TM-T88IV helps to reduce transaction times and minimise queues at the point of service. Unlike other PoS printers, the TM-T88IV has the power to print both text and graphics at the same high-speed.

Total ease-of-use
We’ve designed the TM-T88IV with a small footprint making it ideal for all retail and hospitality environments from convenience and department stores, to specialty retail and restaurants. For ease of operation, the TM-T88IV includes a host of features such as drop-in paper roll loading, auto-cutter, improved cover design to protect from spills, and optional annunciating buzzer which is ideal, for example, to alert kitchen staff to the arrival of orders. The printer can either be placed on the counter or wall mounted using an optional bracket to help you make the most of your point of service.

Versatile and adaptable
For seamless integration, we’ve equipped the TM-T88IV with a wide range of interface options. In addition to standard serial and parallel, the TM-T88IV also supports USB 2, Powered USB, Ethernet and Wireless, enabling remote connection to your point of service terminal, if required. In addition, the printer includes a variety of new driver options such as OPoS, Java and Windows advanced printer driver.

Reliability you can count on
The TM-T88IV won’t let you or your customers down. Highly reliable, it boasts an MCBF (Mean Characters Between Failure) of 52 million lines, an MTBF (Mean Time Between Failure) of 360,000 hours and an auto-cutter life of 1.5 million cuts. An easy-to-clean print head, accessible cover, maintenance counter and ASB (Auto Status Back) reporting ensures hassle-free maintenance, while the excellent cable management system prevents accidental disconnection. What’s more, the TM-T88IV’s low energy consumption ensures low cost of ownership.

And, for additional peace of mind, we offer CoverPlus, our advanced extended warranty service. Providing access to technical support, as well as a repair and replacement facility, CoverPlus extends the one year back-to-base guarantee on all of our point of sale printers to give three years protection. Low risk and low cost, CoverPlus enables your business to be fully operational at all times and helps you to avoid costly downtime.

Key features
- Compact, space-saving design complements any environment
- High-resolutions graphics, text and barcodes for maximum impact
- Fast 200mm per second print speed for both graphics and text
- User-friendly features include drop-in paper load and auto-cutter
- High-reliability and low cost of ownership
- Flexible interface options offer complete versatility

Short summary description Epson TM-T88IV (321B1): Ethernet, PS, EDG:
This short summary of the Epson TM-T88IV (321B1): Ethernet, PS, EDG data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T88IV (321B1): Ethernet, PS, EDG, Thermal, POS printer, 180 x 180 DPI, 200 mm/sec, 0.99 x 2.4 mm, 20 cpi

Long summary description Epson TM-T88IV (321B1): Ethernet, PS, EDG:
This is an auto-generated long summary of Epson TM-T88IV (321B1): Ethernet, PS, EDG based on the first three specs of the first five spec groups.

Epson TM-T88IV (321B1): Ethernet, PS, EDG. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Autocutter durability: 1.5 million cuts. Product colour: Grey

Printing
Maximum resolution
180 x 180 DPI
Print speed
200 mm/sec
Character size
0.99 x 2.4 mm
Character density
20 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Ports & interfaces
Connectivity technology *
Wired
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Autocutter durability
1.5 million cuts
Country of origin
China
Certification
CE marking, TÜV
Design
Product colour *
Grey
Power
Power supply type
AC
Power consumption
1600 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Operational conditions
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
145 mm
Depth
195 mm
Height
148 mm
Weight
1.8 kg
Packaging data
Cables included
AC
Quantity per pack
1 pc(s)
Package width
193 mm
Package depth
257 mm
Package height
241 mm
Package weight
2.48 kg
Logistics data
Products per master (outer) case
4 pc(s)
Master (outer) case width
400 mm
Master (outer) case length
490 mm
Master (outer) case height
255 mm
Products per pallet
128 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
183.7 cm
Products per pallet (UK)
192 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
183.7 cm
Other features
LED indicators
Yes
Country Distributor
Deutschland 1 distributor(s)