location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WN604 150 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN604
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN604-100PES
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR WN604 150 Mbit/s :
The long product name of NETGEAR WN604 150 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WN604 - Wireless-N 150 Access Point
More>>>
NETGEAR WN604 150 Mbit/s:
The official description of NETGEAR WN604 150 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Business-class Wireless-N Networking
-Works with new Wireless-N notebooks and supports Wireless-G.
-Great for gaming and video streaming with WMM traffic prioritizing.
-Use as a client or a bridge between access points.
-Easy to configure business-class security WPA2, MAC authentication and 802.1x.

Features
-Advanced Wireless-N technology delivers exceptional range and speed.
-Up to 15x the speed and 5x the coverage of Wireless-G technology.
-Compared to Wireless-G, Wireless-N 150 provides better wireless coverage with Wireless-G devices and better speed with Wireless-N devices.
-Push ‘N’ Connect using Wi-Fi Protected Setup™ (WPS)1.
-A secured connection at the push of a button.

Short summary description NETGEAR WN604 150 Mbit/s:
This short summary of the NETGEAR WN604 150 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WN604, 150 Mbit/s, 128-bit WEP, 256-bit WEP, 64-bit WEP, EAP, WPA, WPA2, 10,100 Mbit/s

Long summary description NETGEAR WN604 150 Mbit/s:
This is an auto-generated long summary of NETGEAR WN604 150 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR WN604. Maximum data transfer rate: 150 Mbit/s. Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP, EAP, WPA, WPA2. Ethernet LAN data rates: 10,100 Mbit/s

Features
Maximum data transfer rate *
150 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Security
Security algorithms *
128-bit WEP, 256-bit WEP, 64-bit WEP, EAP, WPA, WPA2
MAC address filtering
Yes
Remote Authentication Dial-In User Service (RADIUS)
Yes
Ports & interfaces
Interface
RJ45
Ethernet LAN (RJ-45) ports *
4
Ports & interfaces
DC-in jack
Yes
Design
Internal
No
Weight & dimensions
Dimensions (WxDxH)
175 x 118 x 28 mm
Weight
399 g
Other features
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b, 802.1x
Connectivity LEDs
Yes
Brand Image Product code Product Stock Price from
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
WND930-10000S WND930 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 Power over Ethernet (PoE) NETGEAR WNAP210 Power over Ethernet (PoE)
(show image)
WNAP210-200PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)