location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNAP210 Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNAP210
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNAP210-200PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449097672 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNAP210 Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af
  • - 128-bit WEP, 152-bit WEP, 64-bit WEP, EAP-TLS, PEAP, WPA, WPA2
  • - Power over Ethernet (PoE)
Long product name NETGEAR WNAP210 Power over Ethernet (PoE) :
The long product name of NETGEAR WNAP210 Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNAP210, IEEE 802.11b/g/n, PoE, WPA, WPA2
More>>>
NETGEAR WNAP210 Power over Ethernet (PoE):
The official description of NETGEAR WNAP210 Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Advanced Speed and Range with Comprehensive Internet Security
- Up to 10x the coverage and 15x the speed of 802.11g networks
- Backward compatible to 802.11g devices while simultaneously providing faster wireless networking for 802.11n devices

- Up to 10x the coverage and 15x the speed of 802.11g networks
- Backward compatible to 802.11g devices while simultaneously providing faster wireless networking for 802.11n devices
- Security features include WPA, WPA2, rogue AP detection and 802.1x with RADIUS support
- Can run on 802.3af PoE for easy placement in optimal locations- desktop, wall-mount or ceiling
- Internal antennas for optimized antenna configuration without user guesswork
- Comprehensive SNMP functionality for advanced network management
- Deploy over large areas with point-to-point and point-to-multipoint bridging over large areas with Wireless Distribution System (WDS)
- Mounting kit provides for wall or ceiling placements

Short summary description NETGEAR WNAP210 Power over Ethernet (PoE):
This short summary of the NETGEAR WNAP210 Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNAP210, 2.4 GHz, 128-bit WEP, 152-bit WEP, 64-bit WEP, EAP-TLS, PEAP, WPA, WPA2, 10,100,1000 Mbit/s

Long summary description NETGEAR WNAP210 Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WNAP210 Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WNAP210. 2.4 GHz. Security algorithms: 128-bit WEP, 152-bit WEP, 64-bit WEP, EAP-TLS, PEAP, WPA, WPA2. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Features
2.4 GHz *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af
Number of users
30 user(s)
VLAN support
Yes
Security
Security algorithms *
128-bit WEP, 152-bit WEP, 64-bit WEP, EAP-TLS, PEAP, WPA, WPA2
MAC address filtering
Yes
Protocols
Management protocols
SNMP MIB I, MIB II
Ports & interfaces
WAN connection
Ethernet (RJ-45)
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
12 V
Input current
1 A
Design
LED indicators
LAN, Power, WLAN
Internal
No
Weight & dimensions
Width
153.2 mm
Depth
28 mm
Height
223.5 mm
Weight
410 g
Packaging content
Cables included
LAN (RJ-45)
Source Testseek summary Average rating
Reviews
Updated:
2013-08-16 02:20:27
Uk has collected 2 expert reviews for NETGEAR WNAP210 Power over Ethernet (PoE) and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
pcmag.com
Updated:
2013-08-16 02:20:27
Netgear's ProSafe Wireless-N Access Point (WNAP210) is specifically designed to meet the needs of small business. The WNAP210 is a single-band 802.11n access point that is backwards compatible with 802.11g. The AP, which lists for $170, gave me just av...
Good Low-cost AP for small business. Easy to deploy and manage. Can work as a bridge or repeater.
Bad Average throughput. Throughput drops significantly at greater distances. Some drops in connectivity.
Bottom line The WNAP210 is an option for businesses that want to extend network coverage in smaller areas. If a business can afford it, a better option is Netgear's WNDAP350 Access Point. Buy it now...
60%
Brand Image Product code Product Stock Price from
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
(show image)
WND930-10000S WND930 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE)
(show image)
WNDAP660-100PES WNDAP660 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDAP620 450 Mbit/s Power over Ethernet (PoE) NETGEAR WNDAP620 450 Mbit/s Power over Ethernet (PoE)
(show image)
WNDAP620-100PES WNDAP620 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNAP320-100PES WNAP320 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WN604 150 Mbit/s NETGEAR WN604 150 Mbit/s
(show image)
WN604-100PES WN604 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNDAP350-100PES WNDAP350 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)