location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WND930
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WND930-10000S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449103014 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Apr 2023 10:31:40
The date of the most recent change of this product data-sheet in Icecat.
NETGEAR WND930-10000S user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - Maximum data transfer rate: 1000 Mbit/s
  • - IEEE 802.11a, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at
  • - WEP, WPA-PSK, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Integrated antenna
Warranty: 2 years
Long product name NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) :
The long product name of NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802.11a/b/g/n, 2.4/5GHz, Gigabit Ethernet, PoE, Outdoor, 3x RJ-45
More>>>
NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE):
The official description of NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WND930 Outdoor Access Point is a dual band concurrent 802.11n Outdoor Access Point that combines high power, optimal high gain antennas, and an industrial grade enclosure for optimal outdoor deployment. The WND930 Outdoor Access Point is powered by redundant dual Power
over Ethernet (PoE) gigabit ports as well as the capability to power other PoE devices. The WND930 Outdoor Access Point operates under harsh environment with its industrial grade IP-67 enclosure and an embedded heater to allow the Access Point to operate in below freezing point temperature. The WND930 Outdoor Access Point is ideal for hotels, resorts, schools, multi-dwelling apartments, and other locations needing high throughput, high capacity outdoor coverages. The WND930 Outdoor Access Point can operate either as a point-to -point mesh link between remote locations or as an Access Point providing coverages for users. As with all NETGEAR wireless products, the WND930 Outdoor Access Point is designed with an easy setup for a reliable, high performance and affordable
total cost of ownership.

High powered for super coverage
- Up to 500 mW of RF output power combine with high gain (8 dBi) dual band internal antenna to maximize.
coverage.
- High receive sensitivity (up to -90 dBm) to optimally balance uplink and downlink.

Industrial grade enclosure to operate in harsh environment
- Ingress Protection marking of IP-67 rated to operate in extreme environment.
- Embedded heater automatically activate to allow proper operation in below freezing temperature.

Flexible Power over Ethernet choices to maximize redundancy and deployment options
- Dual gigabit Ethernet ports with redundancy to enable AP to continue to operate in the case of intermittent power failure.
- PoE power sourcing (PSE) to power other PoE devices such as surveillance cameras directly from the WND930 Outdoor Access Point.

Flexible deployment options for a variety of applications
- Flexible deployment models including point to point mesh with embedded high gain directional antenna and access point mode with external antenna option.
- Robust wall mounting and pole mounting kits for flexible deployment options.

Short summary description NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE):
This short summary of the NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WND930, 1000 Mbit/s, 300 Mbit/s, 10,100,1000 Mbit/s, 2.4, 5 GHz, IEEE 802.11a, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at, 128 user(s)

Long summary description NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of NETGEAR WND930 1000 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

NETGEAR WND930. Maximum data transfer rate: 1000 Mbit/s, Wi-Fi data rate (max): 300 Mbit/s, Ethernet LAN data rates: 10,100,1000 Mbit/s. Security algorithms: WEP, WPA-PSK, WPA2-PSK. Power consumption (typical): 43.8 W. Product colour: White, LED indicators: Activity, Power, Certification: ITU-T K.21. Antenna features: Integrated antenna, Antenna gain level (max): 8 dBi

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1000 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4, 5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11n, IEEE 802.3af, IEEE 802.3at
Number of users
128 user(s)
Quality of Service (QoS) support
Yes
Security
Security algorithms *
WEP, WPA-PSK, WPA2-PSK
MAC address filtering
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
3
Power
Power over Ethernet (PoE) *
Yes
Power consumption (typical)
43.8 W
Design
Product colour *
White
Design
Reset button
Yes
LED indicators
Activity, Power
Certification
ITU-T K.21
Internal
No
Antenna
Antenna features
Integrated antenna
Antenna gain level (max)
8 dBi
Weight & dimensions
Width
255 mm
Depth
255 mm
Height
78 mm
Weight
1.89 kg
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-40 - 80 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Product code Product Stock Price from
NETGEAR WAC120 1000 Mbit/s Black NETGEAR WAC120 1000 Mbit/s Black
(show image)
WAC120-100PES WAC120 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE) NETGEAR ProSAFE WN203 300 Mbit/s White Power over Ethernet (PoE)
(show image)
WN203-200PES ProSAFE WN203 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP210 Power over Ethernet (PoE) NETGEAR WNAP210 Power over Ethernet (PoE)
(show image)
WNAP210-200PES WNAP210 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE) NETGEAR WNDAP660 450 Mbit/s Power over Ethernet (PoE)
(show image)
WNDAP660-100PES WNDAP660 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDAP620 450 Mbit/s Power over Ethernet (PoE) NETGEAR WNDAP620 450 Mbit/s Power over Ethernet (PoE)
(show image)
WNDAP620-100PES WNDAP620 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNAP320 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNAP320-100PES WNAP320 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WN604 150 Mbit/s NETGEAR WN604 150 Mbit/s
(show image)
WN604-100PES WN604 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s NETGEAR WMS5316-100EUS wireless access point 300 Mbit/s
(show image)
WMS5316-100EUS WMS5316-100EUS 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE) NETGEAR WNDAP350 300 Mbit/s Power over Ethernet (PoE)
(show image)
WNDAP350-100PES WNDAP350 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)