location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLI-CB-G300N Wireless-N Notebook Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-CB-AG108HP-3
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - CardBus
  • - 270 Mbit/s
  • - Single-band (2.4 GHz)
  • - Internal
Warranty: Buffalo Technology's AirStation products come with a two-year warranty from the date of purchase. Buffalo Technology warrants the original purchaser of the AirStation product(s), that are in good operating condition, for the warranty period. This warranty does not include third-party components installed with Buffalo Technology products.

If the AirStation unit malfunctions during the warranty period, Buffalo Technology will, at its own option, repair or replace the unit at no charge, provided the unit has not been subjected to misuse, abuse, alteration, modification or repair not authorized by Buffalo Technology. All expressed and implied warranties for the products including, but not limited to, the warranties of merchantability and fitness for a particular purpose are limited in duration to the above period.

Under no circumstances shall Buffalo Technology be liable in any way to the user for damages, including any lost profits, lost savings or other incidental or consequential loss arising out of the use of or inability to use Buffalo AirStation products.
Long product name Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s :
The long product name of Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nfiniti Wireless-N Notebook Adapter WLI-CB-G300N
More>>>
Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s:
The official description of Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Designed to draft IEEE 802.11n standard 1.0 specifications
- Broadcom Intensi-fi™ draft 802.11n chipset
- Greater bandwidth for High-Speed Multimedia Streaming, VoIP or Online Gaming
- Supports both 20MHz and 40MHz channel bonding, contributing to speeds of near 300Mbps and enhanced wireless range compared to g-standard
- Backward compatible with 802.11g and 802.11b
- Easy Setup with AirStation One-Touch Secure System™ (AOSS™)
- Fits any Laptop PC with 32-bit CardBus interface
- Supports WPA-PSK (AES) and 128/64-bit WEP Security
- For best performance, use with Buffalo Nfiniti wireless router

Buffalo Nfiniti Draft-N Wireless Notebook Adapter is designed to stream High-Definition (HD) video, voice and music. With faster wireless data rates and more coverage than legacy 802.11 products, Buffalo Nfiniti Wireless solutions provide sufficient bandwidth, range and reliability to deliver multimedia files to any room in your home. Exceed wireless limits and enjoy the freedom of high-speed media streaming!

Short summary description Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s:
This short summary of the Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WLI-CB-G300N Wireless-N Notebook Adapter, Internal, Wireless, CardBus, 270 Mbit/s

Long summary description Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s:
This is an auto-generated long summary of Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s based on the first three specs of the first five spec groups.

Buffalo WLI-CB-G300N Wireless-N Notebook Adapter. Internal. Connectivity technology: Wireless, Host interface: CardBus. Maximum data transfer rate: 270 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
CardBus
Network
Maximum data transfer rate *
270 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.412 - 2.462 GHz
Design
Internal *
Yes
Power
USB powered
No
System requirements
Compatible operating systems
Windows 2000, Windows XP
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
50 g
Other features
Compliance industry standards
IEEE802.11n, IEEE 802.11b, IEEE 802.11g
Dimensions (WxDxH)
54 x 10 x 123 mm