location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-U2-AG108-3
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 108 Mbit/s
  • - Component for: PC/Laptop
Warranty: Buffalo products come with a 2-year limited warranty from the date of purchase. Buffalo Technology warrants in good operating condition for the warranty period. This warranty does not include non-Buffalo Technology installed components. If the Buffalo product malfunctions during the warranty period, Buffalo Technology will, at its discretion, repair or replace the product at no charge, provided the product has not been subjected to misuse, abuse or non-Buffalo Technology authorized alterations, modifications or repairs. When returning a product, include your original proof of purchase. Return requests cannot be processed without proof of purchase. Shipment of returned product to Buffalo Technology is the responsibility of the purchaser. All expressed and implied warranties for the Buffalo product line including, but not limited to, the warranties of merchantability and fitness for a particular purpose, are limited in duration to the above period.

Under no circumstances shall Buffalo Technology be liable in any way to the user for damages, including any lost profits, lost savings or other incidental or consequential damages arising out of the use of, or inability to use, the Buffalo products. Buffalo Technology reserves the right to revise or update its products, software, or documentation without obligation to notify any individual or entity.

Technical Support and firmware upgrades for Buffalo Technology products are restricted to the country/region of purchase.

Please refer to the Buffalo Technical Support Information received with your product purchase.



Please have your proof of purchase receipt to get warranty support. All defective products shall be returned with a copy of proof of purchase. In no event shall Buffalo Technology's liability exceed the price paid for the product from direct, indirect, special, incidental, or consequential damages resulting from the use of the product, its accompanying software, or its documentation. Buffalo Technology does not offer refunds for any product.

All rights reserved. Buffalo devices are designed for home or office use. Buffalo cannot be made liable for any damages, loss of data or damage following thereof (including, without limitation, damages for loss of business profits, business interruption, loss of business information, or other pecuniary loss) arising out of the use of or inability to use this Buffalo product, even if Buffalo has been advised of the possibility of such damages.

We reserve the right to upgrade our products in keeping with technological advances.

To protect against power surges and power outages, we strongly recommend that you use power surge protection and UPS solutions suitable for your situation.

Good IT practice suggests that you back up your data and store the backed-up data in a secure place, called vaulting, which assumes that an organization's computer files are copied regularly on some type of removable medium, such as magnetic tape, CD or hard disk, and then delivered to an off-site location for safekeeping. The timing and extent of backups can vary (from continuous real time to once a day or once a week), depending on the organization's needs.

Buffalo warrants your product against any defect in material and workmanship, under normal use, for the designated warranty period. The warranty becomes effective from the date of shipment. In the event this product is found to be defective within the warranty period, Buffalo will, at its discretion, repair or replace the defective product.

- This warranty is void if:
- The product was operated/stored in abnormal use or maintenance conditions;
- The product is repaired, modified or altered
- The product was subjected to abuse, neglect, electrical fault, improper packaging, accident or acts of nature;
- The product was installed improperly;
- The serial number of the product is defaced or missing;
- The tamper seal on the casing is broken.
- The product is upgraded with firmware not applicable to region of purchase.

For storage products: Under various circumstances, such as damage from extreme conditions like floods, power fluctuations, damage caused during the installation of the drive, damage caused by improper or improperly used packaging, or physical misuse or abuse, the data on a disk drive may be inaccessible through normal operations. However, the data may be recoverable through extraordinary means offered through a specialized data recovery service.

Buffalo does not perform any data recovery services. If you are unable to access data on your drive due to damage such as that mentioned above, you may wish to consider contacting an independent data recovery service.
Long product name Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s :
The long product name of Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WLI-U2-AG108 Wireless-A&G USB 2.0 Adapter with High Gain Antenne
More>>>
Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s:
The official description of Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:

- Connects to 802.11a, 802.11b or 80211.g Networks
- Built-in Amplifier Improves Wireless Performance and Extends Range
- 108 Mbps* Super A and Super G High-Speed Wireless Technology
- Easy Setup With AirStation One-Touch Secure System™ (AOSS™)
- USB 2.0/1.1 Interface, Fits Any Notebook or Desktop with an Available USB Port
- Supports WPA (TKIP, AES) and 128/64-bit WEP Security
- Built-in High Gain Directional Antenna Improves Wireless Signal and Range
• Adjustable Antenna Face Angle for Optimal Signal Reception
• Two Convenient Attachment Options: Built-in Clip and Desktop Stand with 1.5 m USB 2.0 Cable

Notebook and Desktop Ready Wireless USB Adapter!
Buffalo Wireless-A&G MIMO Performance USB 2.0 Adapter offers 802.11a and 802.11g high-speed wireless connectivity through an available USB port on your Windows desktop or notebook. Super A and Super G high-speed wireless technology uses channel bonding to double the available throughput. The Turbo A&G USB adapter offers two convenient attachment options: a built-in clip and a desktop stand with 1.5 m USB 2.0 cable. The AirStation One-Touch Secure System™ (AOSS™) provides a quick and easy way to create a secure wireless access on multiple platforms in seconds. Built-in high gain directional antenna provides flexibility for optimal signal reception, while the High Power amplifier significantly improves performance and range. This easy-to-use versatile wireless USB adapter is the perfect wireless solution for any notebook or desktop PC.

Short summary description Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s:
This short summary of the Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor, Wireless, USB, 108 Mbit/s

Long summary description Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s:
This is an auto-generated long summary of Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor 108 Mbit/s based on the first three specs of the first five spec groups.

Buffalo WLI-U2-AG108 A&G Wireless USB 2.0 Adaptor. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 108 Mbit/s. USB powered

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
108 Mbit/s
Frequency range
5.180 - 5.320 GHz
Data link protocols
OFDM, DSSS, CCK
Design
Component for *
PC/Laptop
Internal *
No
Power
USB powered
Yes
System requirements
Compatible operating systems
Windows 2000, Windows XP, Windows Me, Windows 98SE
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
61 g
Packaging content
Cables included
USB
Other features
Wireless standard
IEEE802.11a/IEEE802.11b/IEEE802.11g
Compliance industry standards
IEEE802.11a/IEEE802.11b/IEEE802.11g
I/O ports
USB
Dimensions (WxDxH)
70 x 24 x 115 mm
Brand Image Product code Product Stock Price from
Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s Buffalo WLI-CB-G300N Wireless-N Notebook Adapter Internal 270 Mbit/s
(show image)
WLI-CB-AG108HP-3 WLI-CB-G300N Wireless-N Notebook Adapter