location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-A&G MIMO Performance Broadband Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WHR-HP-AG108
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver :
The long product name of Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-A&G MIMO Performance Broadband Router and Access Point with High Gain Antenna
More>>>
Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver:
The official description of Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

2-in-1: Dual Band Wireless Router and Access Point!
Buffalo Wireless-A&G MIMO Performance* Router and Access Point provides easy AOSS™ simultaneous connectivity to 802.11a and 802.11g high-speed wireless networks. Super A and Super G high-speed wireless technology uses channel bonding to double the available throughput. Built-in High Power signal amplifier extends wireless range of standard 802.11g networks by up to 70% and improves overall performance by up to 50%. This Smart Router automatically detects and configures your Cable or DSL internet connection. Security features include WPA, WEP, Privacy Separator, Intrusion Detector, and SPI firewall. The combination of high-speed connections on both 5 GHz and 2.4 GHZ bands prevents interference and allows you to stream music, video, and photos on the 802.11a network while enjoying wireless gaming on the 802.11g network simultaneously!

-Built-in High Power Amplifier Improves Wireless Performance and Extends Range.
-108 Mbps* Super A and Super G High Speed Wireless Technology.
-Ideal for High-Speed Media Streaming and Online Gaming over 802.11g or 802.11a Wireless Network.
-Smart Router Automatically Detects and Sets up Cable or DSL Internet Connection.
-Simple Web Browser Configuration.
-External Switch to Instantly Change Between Wireless Router and Access Point.
-Easy & Secure Setup With AirStation One-Touch Secure System™ (AOSS™).
-Automatic Channel Selection Determines Best Available Wireless Networking Channel.
-Supports WPA-PSK (TKIP, AES) and 128/64-bit WEP Security.
-Includes NAT/SPI Firewall and Intrusion Detector.
-Built-in DHCP Server and 4-Port 10/100 Auto-Sensing Switch.
-Optimized High-Speed Routing, up to 5 Times Faster than Standard Routers.

Short summary description Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver:
This short summary of the Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-A&G MIMO Performance Broadband Router, Black, Silver

Long summary description Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver:
This is an auto-generated long summary of Buffalo Wireless-A&G MIMO Performance Broadband Router wireless router Black, Silver based on the first three specs of the first five spec groups.

Buffalo Wireless-A&G MIMO Performance Broadband Router. Product colour: Black, Silver. Weight: 270 g. Compatible operating systems: WindowsXP/2000/98 SE, Dimensions (WxDxH): 28 x 145 x 130 mm, Power requirements: AC100-240V, 50/60 Hz

Network
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Security
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP server
Yes
Design
Product colour
Black, Silver
Operational conditions
Operating temperature (T-T)
3 - 40 °C
Weight & dimensions
Weight
270 g
Other features
Compatible operating systems
WindowsXP/2000/98 SE
Dimensions (WxDxH)
28 x 145 x 130 mm
Power requirements
AC100-240V, 50/60 Hz
Maximum data transfer rate
0.108 Gbit/s
Frequency range
5.180-5.320/2.412-2.472
xDSL connection
No