location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MJU 700 Orange Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
005856
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.1 MP CCD Orange
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 3x Digital zoom: 5x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - Built-in microphone
  • - Lithium-Ion (Li-Ion)
Long product name Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD :
The long product name of Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MJU 700 Orange Digital Camera
More>>>
Short summary description Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD:
This short summary of the Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus MJU 700 Orange Digital Camera, 7.1 MP, 1/2.3", CCD, 3x, 103 g, Orange

Long summary description Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD:
This is an auto-generated long summary of Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD based on the first three specs of the first five spec groups.

Olympus MJU 700 Orange Digital Camera. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.3", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.5 - 19.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 19.1 MB. Weight: 103 g. Product colour: Orange

Brand Image Product code Product Stock Price from
Olympus

Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Grey
(show image)
N3594892 µ TOUGH-6010 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Red
(show image)
N3594592 µ TOUGH-6010 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
(show image)
N3595192 µ TOUGH-6010 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ-7010 Starry Silver 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels
(show image)
N3596392 µ-7010 Starry Silver 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-4000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels White
(show image)
N3599592 FE-4000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-4000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Grey
(show image)
N3599692 FE-4000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-4000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Magenta
(show image)
N3599792 FE-4000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-4000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Orange
(show image)
N3602792 FE-4000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-4000 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
(show image)
N3602692 FE-4000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink
(show image)
N3596792 µ-7010 0.00
(excl. VAT)
0 (incl. VAT)