location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ TOUGH-6010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3595192
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27937
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:15:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12 MP CCD Blue
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 3.6x
  • - Video recording 640 x 480 pixels
  • - Voice recording
Long product name Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue :
The long product name of Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

µ TOUGH-6010 - 12MP, 3968 x 2976, opt. zoom 3.6x, 1/2.33" CCD, TTL iESP, 2.7" LCD, USB 2.0
More>>>
Short summary description Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue:
This short summary of the Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ TOUGH-6010, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 3.6x, Blue

Long summary description Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue:
This is an auto-generated long summary of Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue based on the first three specs of the first five spec groups.

Olympus µ TOUGH-6010. Camera type: Compact camera, Megapixel (approx.): 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 3.6x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 45 MB. Weight: 149 g. Product colour: Blue

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:13:59
Uk has collected 29 expert reviews for Olympus µ TOUGH-6010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Blue and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
digicambuyer.co.uk
Updated:
2011-09-23 01:13:53
All-weather snapshot begging to be mistreated Want a camera you can take out in inclement conditions, use during dangerous sports and not have to worry? The latest in a continuous line of punishment ready digital compacts from Olympus complete with rub...
Bottom line If you strip away the protective qualities the Mju Tough 6010 offers a standard feature set at a premium price. It is fun to use however and allows for worry free photography in usually unforgiving conditions...
60%
v3.co.uk
Updated:
2011-09-23 01:13:53
Disposable film cameras are useful if you want to take pictures in locations where a standard camera might get damaged.Since throwaway digital cameras are yet to arrive, the Mju Tough 6010 might be the next-best thing...
Good Solid feel construction; user-friendly – especially tap-control option; freezeproof, waterproof and shockproof...
Bad Uninspired design; small buttons; poor results in low light without flash...
Bottom line Tough on the outside it may be, but otherwise a modest snapshot camera with average image quality Good points Solid feel construction; user-friendly – especially tap-control option; freezeproof, waterproof and shockproof Bad points Uninspired design...
60%
computeractive.co.uk
Updated:
2011-09-23 01:13:55
Disposable film cameras are useful if you want to take pictures in locations where a standard camera might get damaged.Since throwaway digital cameras are yet to arrive, the Mju Tough 6010 might be the next-best thing.Its metal casing (in a choice of r...
Good Solid feel construction; userfriendly – especially tapcontrol option; freezeproof, waterproof and shockproof...
Bad Uninspired design; small buttons; poor results in low light without flash...
Bottom line Tough on the outside it may be, but otherwise a modest snapshot camera with average image quality...
60%
itreviews.com
Updated:
2011-09-23 01:13:55
This compact camera is easy to operate and looks very stylish considering it's built like a tank. With plenty of helpful scene modes to help you achieve pleasing shots whilst you're on the move, it's a good option for taking on an adventure holiday. T...
0%
electricpig.co.uk
Updated:
2011-09-23 01:13:55
Tough gadgets are all the rage at the moment. But while the Land Rover S1 and Nokia 3720 flex their guns at the double hard mobile party, trying to out do each other, the Olympus Mju Tough-6010 is all out their on its own in the tough camera arena. But...
Good Tough as nails, works well in extreme conditions...
Bad Noisy pics, poor in low light...
Bottom line A decent camera with a double hard exterior, the Olympus Mju Tough-6010 is one of the toughest gadgets ever...
60%
wired.co.uk
Updated:
2011-09-23 01:13:58
The µTough 6010 is the latest in Olympus' line of ruggedised cameras and an incremental update to the µTough 6000 released earlier this year. As the model number indicates, not much has changed – a bump to 12 megapixels, small increases to inconsequent...
70%
Cameras.co.uk
Updated:
2011-09-23 01:13:58
The Olympus MJU Tough 6010 is one of the growing number of digital cameras that is waterproof, shockproof and freezeproof. You can take the MJU Tough 6010 into water to a depth of 3m, use it in cold conditions down to -10 degrees centigrade and drop th...
81%
trustedreviews.com
Updated:
2011-09-23 01:13:58
The Olympus mju Tough range, and previously the mju SW range, is a series of digital compact cameras designed for outdoor use in extreme conditions. They are all waterproof, and recent models are also shock proof and cold resistant. I have most recently r...
80%
techadvisor.co.uk
Updated:
2011-09-23 01:13:59
Product Code: N3594892 The Olympus mju Tough 6010 is a 12Mp ruggedised camera aimed at extreme sports fans and others who want to capture their moments of sporting glory for posterity. It's thus much more solid than the average compact camera, but t...
Bottom line Although not the lightest of compact cameras, the Olympus mju Tough 6010 easily earns its place in your limited luggage allowance if you're about to embark on an adventurous trip. It isn't without its shortcomings on the manual control front, but...
80%
gadgetshow.channel5.com
Updated:
2011-09-23 01:13:59
A 12MP ruggedised camera shockproof to 1.5m, waterproof to 3m and freezeproof to -10C. 2.7-inch LCD and 3.6x zoom lens, with stabilisation. There’s a 640x480-pixel movie mode and Tap control. It measures 95x63x22mm and weighs 165g.The goodWhenever we’r...
Good Whenever we’re deciding whether or not to buy a gadget, we just ask ourselves “WWTRD?” – “What would The Rock do?”. Something tells us the wrestling legend/‘actor’ would just love this pumped-up chunk of dig...
Bad Subtlety isn’t this mju’s strong point. Images are noisier than average even in daylight, and verge on unusable in really low light. VGA video clips are a long way from the HD movies you’ll find on some similarly priced compacts and ther...
Bottom line This camera laughs in the face of danger, sneers at extreme conditions and looks a bit awkward at a posh tea party. An essential purchase if you want stunning ski, surf or stag party snaps, just don’t expect the best image quality ever. Best offers...
80%
pocket-lint.com
Updated:
2011-09-23 01:13:59
Olympus is no stranger to waterproofing cameras, theyve been doing it for years. The Mju Tough-6010 comes in as an incremental step-up over the Tough-6000 bringing it up to 12 megapixels. In appearance it looks the same as the Tough-6000, with bold "t...
Good Nice colour reproduction, good overall image quality, environment proofing...
Bad Lens cover, controls a little convoluted, far too expensive, video quality not great...
Bottom line Good images and the appeal of weatherprooing are offset slightly by a few niggles. The price, however, seems far too high over previous models...
70%
techradar.com
Updated:
2011-09-23 01:13:59
The Olympus Mju Tough 6010 is the latest camera to enter Olympus range of ruggedised compact cameras. Anyone whos been to a music festival will know the apprehension that accompanies taking a decent digital camera.Weighing the benefits of getting a f...
Good Stupendous build quality, Beautiful images, Waterproof, Foolproof...
Bad Expensive, Slow continuous mode, No manual control...
80%
gadgetguy.com.au
Updated:
2011-11-08 14:27:48
The Olympus Mju Tough 6010 is really the camera for you if snorkeling, diving, or climbing the face of a mountain sounds like something you might want to do sometime... it's a digital camera that can resist almost anything you throw at it.A member...
Good Tough; Vibrant colours...
Bad Soft images; Finicky controls; Mediocre movie mode; Uses xD memory...
70%
goodgearguide.com.au
Updated:
2011-11-08 14:27:48
The Olympus Mju Tough 6010 is a 12-megapixel compact digital camera with a 3.6x zoom lens. It's a ruggedised camera that can survive a 1.5m drop, a stint in -10 degrees Celsius, or a dunk in water up to three metres deep — perfect for travellers, fans of extreme sports or anyone with butterfingers. It maintains the good build quality and all-weather performance of earlier Olympus Tough models, with image quality that is acceptable but unspectacular apart from good low-light performance.The O...
Good Versatile and tough, surprisingly usable ISO 1600 pictures...
Bad Soft images, no AF assist, slow performance...
Bottom line Olympus’ Mju Tough 6010 is a rugged camera that can be operated in almost any conditions. It doesn’t snap particularly crisp images even in ideal conditions, but if you can live with this there is only a small loss in quality at higher ISO ran...
75%
photographyblog.com
Updated:
2011-09-23 01:13:53
The Olympus Mju Tough 6010 is the latest nigh-on-indestructible camera to find its way onto the Photography Blog test-bench. On paper the freeze, shock and water -proof Olympus 6010 makes a great choice as a one-size fits all camera for the entire fam...
Bottom line So, if you're in the market for an all weather camera you can basically mistreat and not have to worry unduly about the consequences, should you buy the Olympus Mju Tough 6010 over strengthened rivals from the other big names?In its favour the Tough...
70%
whatdigitalcamera.com
Updated:
2011-09-23 01:13:55
The new mju Tough-6010 shares many of its features with the mju Tough-8000, launched earlier this year, including its sensor, lens and monitor. However the mju 6010 has a stylish new plastic body, a lot more attractive than the rather industrial-lookin...
Good Style, ruggedness, performance, image quality...
Bad Low light focusing, underpowered flash...
84%
asiaone.com
Updated:
2011-09-23 01:13:58
ITS the Jacky Chan of digital cameras because this 12.7-megapixel Mju takes a lot of hard physical knocks in its stride, be it surviving two hours in the freezer, a half-hour underwater shoot in a swimming pool or lots of hard drops.The biggest stunt...
Bottom line A fine and fighting-fit camera ideal for everyone - from butter-fingered beginners to outdoor adventurers...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus µ 760 1/2.3" 7.1 MP CCD Silver
(show image)
012984 µ 760 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Mju 1000 1/1.8" 10 MP CCD 3648 x 2736 pixels Silver
(show image)
138431 Mju 1000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus µ 1000 1/1.8" 10 MP CCD Silver
(show image)
007980 µ 1000 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD
(show image)
005856 MJU 700 Orange Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)