location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus Check ‘Olympus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
µ-7010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N3596792
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Olympus’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Olympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:15:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 12 MP CCD Pink
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 7x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - Voice recording
Long product name Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink :
The long product name of Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

µ-7010 Candy Pink
More>>>
Short summary description Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink:
This short summary of the Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus µ-7010, 12 MP, 3968 x 2976 pixels, 1/2.33", CCD, 7x, Pink

Long summary description Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink:
This is an auto-generated long summary of Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink based on the first three specs of the first five spec groups.

Olympus µ-7010. Camera type: Compact camera, Megapixel (approx.): 12 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3968 x 2976 pixels. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 5 - 35 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 125 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 00:44:25
Uk has collected 21 expert reviews for Olympus µ-7010 1/2.33" Compact camera 12 MP CCD 3968 x 2976 pixels Pink and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-23 00:44:09
The plastic µ-7010 isn’t as alluring as its aluminium-clad rivals, but there are a few strips of metal to reinforce it and the overall effect is reasonably smart. The 2.7in screen has excellent viewing angles and the backlit buttons add a touch of clas...
Bottom line The 7x zoom is worth having, but other cameras offer better image quality and performance for the same price...
60%
Cameras.co.uk
Updated:
2011-09-23 00:44:09
The Olympus MJU 7010 offers some extra zoom over and above a lot of smaller compact cameras. It has a 7x, wide angle lens. When it comes to features this is a fairly typical point and shoot camera. Features such as image stabilisation mean it is a step...
80%
v3.co.uk
Updated:
2011-09-23 00:44:23
The Olympus Mju-7010 is a 12-megapixel compact camera. It is available in pink, grey and silver, has four easily accessible shooting modes and can be used to shoot video as well as still images.With a 7x optical zoom lens, the Mju-7010 is designed with...
Good Easy to use; great panorama option; good bundled software for PC and Mac...
Bad Too much noise in low light; poor video mode...
Bottom line A camera that can do a lot without the operator knowing much about photography, though the video option is poor. Good points Easy to use; great panorama option; good bundled software for PC and Mac Bad points Too much noise in low light; poor video mo...
60%
computeractive.co.uk
Updated:
2011-09-23 00:44:23
The Olympus Mju-7010 is a 12-megapixel compact camera. It is available in pink, grey and silver, has four easily accessible shooting modes and can be used to shoot video as well as still images.With a 7x optical zoom lens, the Mju-7010 is designed with...
Good Easy to use; great panorama option; good bundled software for PC and Mac...
Bad Too much noise in low light; poor video mode...
Bottom line A camera that can do a lot without the operator knowing much about photography, though the video option is poor...
60%
digicambuyer.co.uk
Updated:
2011-09-23 00:44:23
How good is it for...PortraitsLandscapesSportsLow LightMacroFinal VerdictFeaturesDesign & HandlingBuild QualityImage QualityValue For MoneyOVERALL...
Bottom line FeaturesDesign & HandlingBuild QualityImage QualityValue For Money...
0%
trustedreviews.com
Updated:
2011-09-23 00:44:23
I have to admit I have a hard time keeping up with Olympus's compact camera range, especially the premium mju series. It seems to accumulate new models at an astonishing rate; a top-of-the-range camera which I reviewed in April is no longer even listed on...
70%
pocket-lint.com
Updated:
2011-09-23 00:44:23
Looking to upgrade from your camera phone to a "proper" camera or just after an unobtrusive point-and-shoot for a weekend break? Having produced shockproof, waterproof and freeze proof compacts for its Mju Tough range, Olympus is, it seems, going furth...
Good User friendly operation, solid construction, portably pocket sized, quick and responsive for the most part...
Bad Still images are flat and dull in appearance straight out of the camera (if not utilising magic effects filters), with loss of focus towards frame edges when shooting at maximum wide angle. No HD movies, which seems amiss when similarly priced rivals a...
Bottom line The Mju 7010 misses out on the latest must-have of HD video, but makes up in part by incorporating a 7x optical zoom and fun effects filters. Shame then that image quality is below par and in many other respects this model feels simply averageKey specs...
60%
pcmag.com
Updated:
2011-09-23 00:44:07
Despite its 7x zoom lens, the 12-Megapixel Olympus Stylus 7010 ($199.99 direct) is a tough sell when you consider that the same-price Kodak EasyShare M580 ($199.99, ) offers all of the Stylus' features, and then some, along with better image quality. T...
Good 7x optical zoom in thin body. Unique auto-focus can lock onto and tracks moving objects. Fast lens motor provides speedy zooming.
Bad Soft images. Noticeable shutter lag. No HD Video capture. Proprietary USB and AV connections.
Bottom line The Olympus Stylus-7010 packs a 7x zoom into its small body, but soft images and a lack of HD video recording hold this budget camera back. Buy it now...
50%
Neocamera.com
Updated:
2011-09-23 00:44:10
The Olympus Stylus 7010 brings a wide-angle optical zoom lens in an ultra-compact body with a pretty long reach, going from 28 to 196mm in 35mm terms. It is fitted with a 12 megapixel senor and a 2.7" LCD with 230K pixels. This is entirely point and...
Bottom line The Olympus Stylus 7010 is an interesting offering. It is a clear let-down in terms of image noise and details but for typical small prints this should not be an issue. Even the ISO 800 setting will make a nice small print. When we consider the good e...
40%
whatdigitalcamera.com
Updated:
2011-09-23 00:44:15
The Olympus mju 7010 is a 12-megapixel compact featuring an ultra-slim 7x zoom lens equivalent to 28-196mm. Wide-zoom compacts are all the rage at the moment, and the 7010 has some very tough competition, including the Panasonic FX60, the Canon IXUS 11...
Good Lens quality, compact size, build quality...
Bad Low light focusing, slow performance, battery life...
76%
digitalcamerareview.com
Updated:
2011-09-23 00:44:18
Consumers have always loved tiny cameras and Olympus has long been the industry leader when it comes to producing mini-cams. Their "Pen" series half-frame cameras were small before small was cool, and the first Stylus was a tiny clamshell style 35mm...
0%
photographyblog.com
Updated:
2011-09-23 00:44:23
The Olympus Mju 7010 (also known as the Stylus 7010) is a new 12 megapixel compact camera with a 7x optical zoom lens. Offering a versatile focal range of 28-196mm, the Olympus 7010 also features a 2.7 inch LCD screen, Dual Image Stabilisation and AF...
Bottom line Despite the fact that Olympus has revamped its formerly rather tired looking menu icons and provided users with a funkier if cartoon-ish interface, plus shoehorned in some creative effects filters and user friendly features, the Mju 7010 is an otherw...
60%
steves-digicams.com
Updated:
2014-03-22 04:26:10
Olympus' new Stylus 7010 is an ultra-compact digicam that is loaded with versatile features. With a 12-megapixel image sensor, wide view 7x optical zoom lens, dual image stabilization, and creative 'Magic' filters, the Stylus 7010 has a lot to offer for such a compact package. This is...
Bottom line One of the latest "Stylus" series models from Olympus, the Stylus 7010 builds off of the success of past models, specifically the Stylus 1020. This new model does not offer the ruggedness of the their stylus tough line, however it does feature a mostly...
0%
Brand Image Product code Product Stock Price from
Olympus

Olympus E-410 4/3" 10 MP CMOS 3648 x 2736 pixels Black
(show image)
010584 E-410 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE 200 1/2.5" 6 MP CCD Silver
(show image)
111972 FE 200 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-170 6 MP CCD Silver
(show image)
007782 FE-170 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus MJU 700 Orange Digital Camera 1/2.3" 7.1 MP CCD
(show image)
005856 MJU 700 Orange Digital Camera 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)