location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC C740, 7 meg 2.5", LTPS screen
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.03G67.80E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:08:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7 MP CCD Black
  • - Optical zoom: 3x Digital zoom: 4x
  • - Video recording 640 x 480 pixels
Long product name BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black :
The long product name of BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital DC C740, 7 megapixels CCD / 3X optical zoom, 2.5" LTPS screen
More>>>
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black:
The official description of BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Feel the Power
BenQ DC C740 features a large 2.5" LTPS screen and 7MP resolution with 3x optical zoom. The PASM function gives you full control & autonomy to decide how your image will come out.

smc Pentax Lens
To ensure the best image quality, C740 is equipped with the top-tier smc Pentax lens, that achieves 99.8% light penetration.

Shake Free Mode
BenQ's Shake-Free mode helps you eliminate the chance of getting blurry photo.

High ISO Portrait Mode
High ISO protrait mode enables you to take aesthetic photos under dim light evironment. In a romantic restaurant, a beautiful art gallery or a museum where flash cannot be used.

PASM Mode
The new C540/C740 PASM mode gives you quick access to Program,Aperture priority, Shutter priority and Manual. Taking control over the aperture/shutter enables you to explore your creativity and imagination.

Program Mode
The camera automatically sets the shutter speed and aperture based on the scene lighting. Program mode offers the ease of auto shooting with full access to all menu options.

Quick Shot
PF mode (Panoramic Focus) is a user-friendly function that does away with the need to FOCUS first when taking photos. Just take shot after shot in seconds!

Short summary description BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black:
This short summary of the BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ DC C740, 7 meg 2.5", LTPS screen, 7 MP, CCD, 3x, 140 g, Black

Long summary description BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black:
This is an auto-generated long summary of BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black based on the first three specs of the first five spec groups.

BenQ DC C740, 7 meg 2.5", LTPS screen. Megapixel (approx.): 7 MP, Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 9 MB. Weight: 140 g. Product colour: Black

Picture quality
Megapixel (approx.) *
7 MP
Sensor type *
CCD
Lens system
Optical zoom *
3x
Digital zoom *
4x
Focal length range
No
Flash
Flash modes *
Auto, Flash off, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
30 fps
Memory
Internal memory
9 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
6.35 cm (2.5")
Display resolution (numeric)
150.000 pixels
Ports & interfaces
USB version *
2.0
Design
Product colour *
Black
Battery
Battery type
AA
Number of batteries supported
2
Weight & dimensions
Width
91.5 mm
Depth
61.5 mm
Height
26 mm
Weight
140 g
Other features
Video capability
Yes
Dimensions (WxDxH)
91.5 x 61.5 x 26 mm
Interface
USB 2.0, Audio / Video output ( NTSC/PAL)
Lens system
smc Pentax, F= 6.2 (W) ~ 18.6 (T) mm, F2.8 / F5.2
Built-in flash
Yes
Camera focusing range
80 cm-infinity, 15 cm - 1 M
Camera shutter speed
1/2000-8 s
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:59:30
Uk has collected 1 expert review for BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black and the rating is 40 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
40%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 19:59:30
BenQs C740 is a low-cost camera with some impressive specifications, including a 7-megapixel sensor and a 21/2" screen. The screens basic 150,000-pixel resolution and the use of AA batteries are telling signs of the limited budget, but the camera...
40%
Brand Image Product code Product Stock Price from
BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels
(show image)
98.T6467.90E Digital Camera DC C500 black 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
(show image)
98.T6567.90E Camera DC C520 5mp Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C420 4 MP CCD Silver BenQ DC C420 4 MP CCD Silver
(show image)
98.T6667.90E DC C420 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver BenQ Digital Camera E300 Compact camera 3.14 MP CMOS 2032 x 1520 pixels Silver
(show image)
98.T5467.80E Digital Camera E300 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver BenQ DC E53+ Compact camera 5.2 MP CCD 2560 x 1920 pixels Silver
(show image)
98.T6367.90E DC E53+ 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E40 Gold touch 4.23 MP CCD BenQ DC E40 Gold touch 4.23 MP CCD
(show image)
98.T2967.70E DC E40 Gold touch 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C62 6.37Megapixels 6.37 MP CCD BenQ DC C62 6.37Megapixels 6.37 MP CCD
(show image)
98.T5167.90E DC C62 6.37Megapixels 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C51 5.36 MP BenQ DC C51 5.36 MP
(show image)
98.T4167.90E DC C51 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E43 4.2 MP BenQ DC E43 4.2 MP
(show image)
98.T4267.90E DC E43 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E30 3.14 MP BenQ DC E30 3.14 MP
(show image)
98.T5467.90E DC E30 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)