location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Camera DC C500 black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98.T6467.90E
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘BenQ’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:25:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 5 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Digital zoom: 4x
  • - Video recording 320 x 240 pixels
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels :
The long product name of BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital Camera DC C500 black
More>>>
BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels:
The official description of BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Key Features

- BenQ's new ultra small DSC with great mobility.
- Up to 7 megapixels resolution by interpolation.
- Continous movie recording available.
- Web cam supported for pc usage.

Short summary description BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels:
This short summary of the BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Digital Camera DC C500 black, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 150 g, Black

Long summary description BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels:
This is an auto-generated long summary of BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels based on the first three specs of the first five spec groups.

BenQ Digital Camera DC C500 black. Camera type: Compact camera, Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Digital zoom: 4x. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.32 cm (1.7"). Internal memory: 14 MB. PictBridge. Weight: 150 g. Product colour: Black

Picture quality
Image sensor size *
1/2.5"
Camera type *
Compact camera
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2560 x 1920 pixels
Lens system
Digital zoom *
4x
Combined zoom
3x
Exposure
ISO sensitivity
50, 100, 200, 400
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
320 x 240 pixels
Memory
Internal memory
14 MB
Compatible memory cards *
sd
Display
Display *
LCD
Display diagonal *
4.32 cm (1.7")
Display resolution (numeric)
115000 pixels
Ports & interfaces
I/O ports
DC AV USB
Ports & interfaces
PictBridge *
Yes
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
2 x AA Ni-MH, 2 x AA Ni-Cd
Power requirements
LB-01 (CRV3)
System requirements
Mac compatibility
Yes
Weight & dimensions
Width
104.5 mm
Depth
36.5 mm
Height
60.5 mm
Weight
150 g
Packaging content
Bundled software
OLYMPUS Master
Other features
Camera CCD sensor
CCD 1/2.5”
Video capability
Yes
Interface
AV, USB
Data compression
QuickTime Motion JPEG
Lens system
6 / 5
Built-in flash
Yes
Camera shutter speed
15 – 1/2000
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2013-06-29 01:02:30
Uk has collected 1 expert review for BenQ Digital Camera DC C500 black 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
BenQ Digital Camera DC X600 1/2.5" 6.36 MP CCD Silver BenQ Digital Camera DC X600 1/2.5" 6.36 MP CCD Silver
(show image)
9H.T7767.90G Digital Camera DC X600 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black BenQ DC C740, 7 meg 2.5", LTPS screen 7 MP CCD Black
(show image)
9H.03G67.80E DC C740, 7 meg 2.5", LTPS screen 0.00
(excl. VAT)
0 (incl. VAT)
BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver BenQ X600 1/2.5" Compact camera 6.36 MP CCD Silver
(show image)
9H.T7767.90E X600 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-110 NON 5Mpix 16MB xD Card USB silver 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
FE110 FE-110 NON 5Mpix 16MB xD Card USB silver 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus FE-120 6Mpix 32MB xD Card USB silver 1/2.5" 6 MP CCD
(show image)
FE120 FE-120 6Mpix 32MB xD Card USB silver 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus Digital Foto E1 Body 5 MP CCD 2560 x 1920 pixels Black
(show image)
E1N Digital Foto E1 Body 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus mju - mini DIGITAL S 1/2.5" 5 MP CCD 2560 x 1920 pixels Black
(show image)
MJUMINISZWA mju - mini DIGITAL S 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus mju - mini DIGITAL S black 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
MJUMINISBLA mju - mini DIGITAL S black 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus E-300 double digital foto 8.0 8 MP CCD 3264 x 2448 pixels Black
(show image)
E300DOUBLE E-300 double digital foto 8.0 0.00
(excl. VAT)
0 (incl. VAT)
Olympus

Olympus mju - mini DIGITAL S cham 1/2.5" 5 MP CCD 2560 x 1920 pixels Gold
(show image)
MJUMINISCHA mju - mini DIGITAL S cham 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)