BenQ logo

BenQ DC C51 5.36 MP

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111583
Info modified on:
04 Apr 2019, 04:38:35
Long product name BenQ DC C51 5.36 MP:

5.0M pixel with CCD sensor 16MB internal SD card expandable 3x optical zoom with 4x digital zoom 2 x AA batteries 2inchLTPS LCD Movie with sound recording

BenQ DC C51 5.36 MP:

Up to 8.0 megapixel resolution by interpolation. Users can print out clear photos up to A3 size. Deliver photos delicacy; depict all tiny details of the objects shut.
6 sec long shutter enables users to have night photos with a stream of vivid colors. 1/2000 speedy shutter enables users to catch objects in motion even at a glance. Continuous movie recording with sound (ASF format): Capture every moment of truth in your daily life as vividly as a digital video.

Short summary description BenQ DC C51 5.36 MP:

BenQ DC C51, 5.36 MP, 3x, 185 g

Long summary description BenQ DC C51 5.36 MP:

BenQ DC C51. Megapixel (approx.): 5.36 MP. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.9 - 17.8 mm. Display diagonal: 5.08 cm (2"). Internal memory: 13 MB. Weight: 185 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.