location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Grundig Check ‘Grundig’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LW 51-7605
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20LW517605
Category: TVs Check ‘Grundig’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Grundig: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125002
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LCD
  • - HD 1366 x 768 pixels 16:9
  • - 500 cd/m² 16 ms 800:1
  • - NTSC, PAL, SECAM
  • - 60 W
Long product name Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² :
The long product name of Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lenaro 20 LW 51-7605 TOP
More>>>
Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²:
The official description of Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
20” (51 cm) Active Matrix TFT-LC display in 16:9 format
Luminous density 500 cd/m²
Contrast ratio 800:1
Also suitable as PC monitor (Multisync WXGA)
Integrated teletext
2 x SCART (1 x RGB-compatible), S-Video input
Dimensions: approx. 54.8 x 41 x 8.7 cm (17.4 cm with pedestal)
Weight: approx. 7.5 kg

Short summary description Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²:
This short summary of the Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Grundig LW 51-7605, 50.8 cm (20"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m²:
This is an auto-generated long summary of Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² based on the first three specs of the first five spec groups.

Grundig LW 51-7605. Display diagonal: 50.8 cm (20"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 16 ms, Contrast ratio (typical): 800:1, Native aspect ratio: 16:9. Product colour: Silver

Display
Display diagonal *
50.8 cm (20")
HD type *
HD
Display technology *
LCD
Native aspect ratio *
16:9
Display brightness *
500 cd/m²
Response time
16 ms
Progressive scan
No
Contrast ratio (typical) *
800:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display resolution *
1366 x 768 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Channels quantity
5 channels
Audio
Equalizer
No
FM radio
No
Audio system
stereo
Design
Product colour *
Silver
Performance
Teletext
10 pages
Plug and Play
No
Ports & interfaces
Headphone outputs
1
S-Video inputs quantity
1
RGB ports quantity
1
Management features
Picture-in-Picture
No
Power
Power consumption (typical) *
60 W
Power consumption (standby) *
3 W
Weight & dimensions
Width (with stand)
548 mm
Depth (with stand)
147 mm
Width (without stand)
548 mm
Depth (without stand)
87 mm
Weight (without stand)
7.5 kg
Other features
Power requirements
50/60 Hz 100-240V
Display
TFT
I/O ports
-2x Euro-AV -Cinch-AV -VGA
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:08:22
Uk has collected 2 expert reviews for Grundig LW 51-7605 50.8 cm (20") HD Silver 500 cd/m² and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Brand Image Product code Product Stock Price from
Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA Silver 450 cd/m²
(show image)
26LXW689622 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m² Grundig LCD 32LXW 82-8620 81.3 cm (32") HD Silver 450 cd/m²
(show image)
32LXW82L LCD 32LXW 82-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Lenaro 27 LXW 70-8620 68.6 cm (27") HD Silver 550 cd/m² Grundig Lenaro 27 LXW 70-8620 68.6 cm (27") HD Silver 550 cd/m²
(show image)
27LXW708620 Lenaro 27 LXW 70-8620 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Elegance 37 LXW 94-8616 94 cm (37") HD Black 500 cd/m² Grundig Elegance 37 LXW 94-8616 94 cm (37") HD Black 500 cd/m²
(show image)
37LXW94 Elegance 37 LXW 94-8616 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 26 LW 68-7510 66 cm (26") WXGA Silver 500 cd/m² Grundig Amira 26 LW 68-7510 66 cm (26") WXGA Silver 500 cd/m²
(show image)
26LW7510 Amira 26 LW 68-7510 0.00
(excl. VAT)
0 (incl. VAT)
Grundig LXW 68-9622 66 cm (26") WXGA 450 cd/m² Grundig LXW 68-9622 66 cm (26") WXGA 450 cd/m²
(show image)
26LXW96 LXW 68-9622 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Amira 20 LCD 51-6605 TOP 50.8 cm (20") Silver 450 cd/m² Grundig Amira 20 LCD 51-6605 TOP 50.8 cm (20") Silver 450 cd/m²
(show image)
20LCD516 Amira 20 LCD 51-6605 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision 20 LCD 51-8510 TOP 50.8 cm (20") Black 450 cd/m² Grundig Vision 20 LCD 51-8510 TOP 50.8 cm (20") Black 450 cd/m²
(show image)
20LCD518 Vision 20 LCD 51-8510 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Tharus 20 LCD 51-9510 TOP 50.8 cm (20") Silver 500 cd/m² Grundig Tharus 20 LCD 51-9510 TOP 50.8 cm (20") Silver 500 cd/m²
(show image)
20LCD519 Tharus 20 LCD 51-9510 TOP 0.00
(excl. VAT)
0 (incl. VAT)
Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m² Grundig Vision II 26 LXW 68-9620 Dolby 66 cm (26") WXGA Black 500 cd/m²
(show image)
26LXW689 Vision II 26 LXW 68-9620 Dolby 0.00
(excl. VAT)
0 (incl. VAT)