location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Digital Signage Wall Mount Solution with Quick Release and Security Plate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital Signage Wall Mount Solution with Quick Release and Security Plate
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB976AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962686980 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:43:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Long product name HP Digital Signage Wall Mount Solution with Quick Release and Security Plate :
The long product name of HP Digital Signage Wall Mount Solution with Quick Release and Security Plate. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall Mount Solution, 12.5kg, Black
More>>>
HP Digital Signage Wall Mount Solution with Quick Release and Security Plate:
The official description of HP Digital Signage Wall Mount Solution with Quick Release and Security Plate as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP offers a variety of optional products (each sold separately) designed to complement our monitors and enhance the overall computing and viewing experience. The HP Digital Signage Wall Mount Solution with Quick Release and Security Plate is the newest option designed for use with HP-branded LCD digital signage displays. The wall mount has a 90-degree pivot for use in landscape or portrait position, and can be used in tandem with an HP 8000 Series USDT PC or compatible thin client to create a complete hardware solution for HP customers.
- Ability to install in a variety of commercial applications where an extra large screen is desired.
- Enables bundling with select HP Thin Clients or the HP Compaq 7900 or 8000 Elite USDT PC, directly behind the display, away from view, for a quick and easy comprehensive solution.
- Includes a Quick Release for easy mounting and removal of a compatible HP Thin Client or HP USDT PC.

Short summary description HP Digital Signage Wall Mount Solution with Quick Release and Security Plate:
This short summary of the HP Digital Signage Wall Mount Solution with Quick Release and Security Plate data-sheet is auto-generated and uses the product title and the first six key specs.

HP Digital Signage Wall Mount Solution with Quick Release and Security Plate

Long summary description HP Digital Signage Wall Mount Solution with Quick Release and Security Plate:
This is an auto-generated long summary of HP Digital Signage Wall Mount Solution with Quick Release and Security Plate based on the first three specs of the first five spec groups.

HP Digital Signage Wall Mount Solution with Quick Release and Security Plate. Product colour: Black

Mounting
Mounting type *
Wall
Design
Product colour *
Black
Weight & dimensions
Weight
12.5 kg
Other features
Screen size compatibility
1066.8 - 1193.8 mm (42 - 47")
Compatibility
HP LD4200 HP LD4200tm HP LD4210 HP LD4220tm HP LD4710
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
United Kingdom 2 distributor(s)