location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WD017AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD017AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962717509 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:49
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2012
Product end of life date
Bullet Points HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 106.7 cm (42") 1920 x 1080 pixels 500 cd/m²
  • - 9 ms
Warranty: Limited 3 years parts, labour and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support or Service
Long product name HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black :
The long product name of HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

42", 1920 x 1080, 500 cd/m², 1000:1, 3000:1, 9 ms, VGA, HDMI, Component, S-Video, Composite, 220 W
More>>>
HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black:
The official description of HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tap into the future with the HP LD4200tm 42-inch Widescreen LCD Interactive Digital Signage Display, featuring Infrared technology, for onscreen interaction in environments, such as point-of-sale (POS), hospitality, education, banking and kiosks.

Features

Recognizes multiple touch inputs
Clear glass screen with infrared technology recognizes multi-touch inputs while a full HD native resolution (1920 x 1080) provides stunning video, graphics or text in both bright and dim lighting.

Simple to set up
Quickly connect with a HID-compliant plug-and-play* USB. Take advantage of simple set up with one USB cable for power and touch-enabled capabilities. (Software driver required for Windows® XP only.)

Versatile for any business
This sleek black display is built to fit in trendy indoor environments, such as retail, hospitality, airports, bus terminals, educational settings, restaurants, conference rooms, stock exchanges and more.

Reliable and Flexible
The HP LD4200tm is fully tested and built to run 24/7 while maintaining longevity. Mount it vertically or horizontally on a wall with the VESA mounting pattern or place it on a stand (sold separately) to fit your environment.

Short summary description HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black:
This short summary of the HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP WD017AA, Digital signage flat panel, 106.7 cm (42"), 1920 x 1080 pixels

Long summary description HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black:
This is an auto-generated long summary of HP WD017AA Signage Display Digital signage flat panel 106.7 cm (42") 500 cd/m² Full HD Black based on the first three specs of the first five spec groups.

HP WD017AA. Product design: Digital signage flat panel. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
106.7 cm (42")
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
9 ms
Contrast ratio (typical)
1000:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
HDMI ports quantity *
1
Ethernet LAN *
No
Composite video in
1
Component video (YPbPr/YCbCr) in
1
Card reader integrated
No
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
Performance
TV tuner integrated
No
HDCP
Yes
Power
Power consumption (typical) *
220 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Windows operating systems supported
Yes
Weight & dimensions
Width
999 mm
Depth
119 mm
Height
592 mm
Width (with stand)
999 mm
Depth (with stand)
293 mm
Height (with stand)
667 mm
Weight (with stand)
27 kg
Packaging content
Remote control included
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Manual
Yes
Quick start guide
Yes
3D
No
AC (power) in
Yes
Aspect ratio
16:9
Cable lock slot
Yes
Display
LCD
Glossy display
No
Power LED
Yes
S-Video inputs quantity
1
Viewable size diagonal
106.7 cm
Built-in camera
No