HP logo

HP LD4220tm computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
361290
Info modified on:
09 Jul 2024, 10:28:13
Warranty:
Limited three-year parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. For details, contact HP Customer Support.
Long product name HP LD4220tm computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black:

42” 16:9, 1920 x 1080, 700cd/m², 3000:1 dynamic, 9ms, 220W

HP LD4220tm computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black:

Overview


Perfect for high traffic areas, the LCD multi-touch screen allows viewers to interact with your message, easily added with a USB key or the integrated LAN. You get powerful software to manage your HP LD4220tm and message helping save you time and money.




Features


Just the right touch


• The HP LD4220tm includes a factory-integrated multi-touch screen with technology that provides accurate touch recognition. The integrated IR technology and narrow bezel presents a natural image in your multi-monitor display.




Smart technology


• Included HP Network Sign Manager Software enables “on-the-fly” command and setting changes to one or more displays from a single source – perfect for businesses with LAN-connected displays in different physical locations.




Do more


• Multiple ports and connectors for flexibility, ease of use including HDMI or DVI for enhanced picture quality vs. analog. Industry-standard VGA can be used for daisy chaining. DisplayPort helps simplify cabling for daisy chained video walls
1
.




Eye-catching design


• Our LCD monitor technology showcases your message to your intended audience. Full 1080p native widescreen resolution brings life to your message. Wide viewing angles enable clear views from any angle when used in large venues.




1
Supports up to 9 displays

Short summary description HP LD4220tm computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black:

HP LD4220tm, 106.7 cm (42"), 1920 x 1080 pixels, Full HD, LCD, 9 ms, Black

Long summary description HP LD4220tm computer monitor 106.7 cm (42") 1920 x 1080 pixels Full HD LCD Touchscreen Multi-user Black:

HP LD4220tm. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 9 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.