location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Push2TV Adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Push2TV Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTV1000 show
Show alternative article codes used in the online market place
Category:
Audio/video (AV) receivers receive audio and video signals.
AV Receivers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105403
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name NETGEAR Push2TV Adapter Black :
The long product name of NETGEAR Push2TV Adapter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Push2TV Adapter
More>>>
NETGEAR Push2TV Adapter Black:
The official description of NETGEAR Push2TV Adapter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience your videos and pictures in HD on your big screen TV - No more crowding around a small laptop screen.

Sit back, relax, and experience music, pictures, or videos from your computer, home network, or online.

The NETGEAR Push2TV is an easy-to-use TV adapter for Intel® Wireless Display Technology. Push2TV enables you to view whatever is displayed on your laptop screen onto your HDTV, wirelessly. With an intuitive setup and using standard WiFi technology, your laptop screen is ‘pushed’ to your big screen TV without the need for cables stretching across your room.

The NETGEAR Push2TV adapter requires use with an Intel® Wireless Display software enabled laptop and powered by the Intel® Core™ Processor Family.

Features
-Experience your videos and pictures in HD on your big screen TV - No more crowding around a small laptop screen.
-Sit back, relax, and experience music, pictures, or videos from your computer, home network, or online.
-Surf the web from your couch - Access TV shows and movies online, or go anywhere a browser will take you.
-Quickly and securely connect a laptop PC to a TV without cables.
-Small and lightweight makes it easy to switch between TVs, or take with you when you travel.

Short summary description NETGEAR Push2TV Adapter Black:
This short summary of the NETGEAR Push2TV Adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Push2TV Adapter, 2.5 kg, -20 - 70 °C, 0 - 40 °C, 138 x 106 x 32 mm, Windows 7, 1 x AV Composite

Long summary description NETGEAR Push2TV Adapter Black:
This is an auto-generated long summary of NETGEAR Push2TV Adapter Black based on the first three specs of the first five spec groups.

NETGEAR Push2TV Adapter. Weight: 2.5 kg. Dimensions (WxDxH): 138 x 106 x 32 mm, Compatible operating systems: Windows 7. I/O ports: 1 x AV Composite

Ports & interfaces
I/O ports
1 x AV Composite
Technical details
Product colour *
Black
Weight & dimensions
Weight
2.5 kg
Operational conditions
Operating temperature (T-T)
-20 - 70 °C
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Packaging content
Manual
Yes
Other features
Dimensions (WxDxH)
138 x 106 x 32 mm
Compatible operating systems
Windows 7
HDMI
Yes
HDMI ports quantity
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:55:04
Uk has collected 9 expert reviews for NETGEAR Push2TV Adapter Black and the average expert rating is 53 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
53%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:55:04
The advent of catch-up TV, means we watch a big proportion of our TV via a web browser. Although it's just about acceptable to stick a laptop on your coffee table and watch programmes on iPlayer and other on-demand services, it leaves a lot to be desir...
Bottom line Fiddly to set up, and you can't use your laptop for other tasks while streaming video. Image quality isn't great either...
40%
alphr.com
Updated:
2011-10-04 00:55:04
On-demand internet TV is a fact of life these days, but it's struggled to make the transition from the computer to the living room in a consistent manner. Although BBC iPlayer and YouTube enjoy support across a number of playback devices, you've typica...
Bottom line Clever use of technology, but WiDi lacks polish and the price is too high...
50%
gamertell.com
Updated:
2011-10-04 00:55:04
It is pretty rare that we review the same item twice, but that seems to be the case with the Negear Push2TV adapter. For those who missed the first review, you can read that by clicking here. And just to stay in full disclosure mode, this notebook and...
0%
gadgetell.com
Updated:
2011-10-04 00:55:04
What is being reviewed?Up for review today is the Netgear Push2TV adapter which works with the Wireless Display Technology from Intel. And as a I mentioned in the two related gallery (Toshiba Satellite E205 & Netgear Push2TV) posts, these items were...
0%
Computerpoweruser.com
Updated:
2011-10-04 00:55:04
Though WiDi isn’t perfect by any means, it’s difficult to knock a technology that’s being enabled using current-generation hardware. Of course, if you want to connect...
70%
Country Distributor
United Kingdom 1 distributor(s)