location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDR3300 wireless router Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDR3300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR3300
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61703
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDR3300 wireless router Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name NETGEAR WNDR3300 wireless router Black :
The long product name of NETGEAR WNDR3300 wireless router Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDR3300, 2.4 - 5 GHz, 802.11n/g/b, Fast Ethernet (4-port), WAN, WPA2-PSK/WPA-PSK/WEP, QoS, 500g, Black
More>>>
NETGEAR WNDR3300 wireless router Black:
The official description of NETGEAR WNDR3300 wireless router Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Better connections using dual band Wireless-N
- Surf, email, stream HD video, on-line game, make Internet phone calls–simultaneously;
- More wireless channels, less interference and better connections using dual band Wireless-N;
- Wirelessly connect new devices easily and securely with Push 'N' Connect;
- Automatically adjusts to the needs of Internet, voice, video and gaming applications (QoS).

Features
- Live Parental Controls, powered by OpenDNS™;
- Blocks unsafe Internet content and applications;
- Flexible and customizable settings through Web interface, accessible remotely;
- Protects connected devices through the router such as PCs, gaming consoles, and iPod touch®;
- And it’s FREE! See CD inside for installation.

Short summary description NETGEAR WNDR3300 wireless router Black:
This short summary of the NETGEAR WNDR3300 wireless router Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDR3300, Ethernet LAN, Black

Long summary description NETGEAR WNDR3300 wireless router Black:
This is an auto-generated long summary of NETGEAR WNDR3300 wireless router Black based on the first three specs of the first five spec groups.

NETGEAR WNDR3300. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3. Security algorithms: WPA-PSK, WPA2-PSK, WPS. Supported network protocols: TCP/IP, PPPoE. Product colour: Black. Weight: 500 g

Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Networking standards
IEEE 802.3
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Reset button
Yes
Security
Security algorithms
WPA-PSK, WPA2-PSK, WPS
DMZ support
Yes
Network address translation (NAT)
Yes
Protocols
Supported network protocols
TCP/IP, PPPoE
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
Antenna
Antennas quantity
8
Power
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
500 g
Other features
WLAN data transfer rates supported
54 Mbit/s
Compatible operating systems
Windows Vista/XP/2000/ME Mac UNIX Linux
Dimensions (W x D x H) (imperial)
223.5 x 152.4 x 30.5 mm (8.8 x 6 x 1.2")
Dimensions (WxDxH)
223 x 153 x 31 mm
Weight (imperial)
0.544 kg (1.2 lbs)
Power requirements
12V
Power supply type
AC/DC
Operating temperature (T-T)
32 - 104 °F
Networking features
Fast Ethernet
Maximum data transfer rate
0.3 Gbit/s
Frequency range
2.4 - 5
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 03:17:20
Uk has collected 18 expert reviews for NETGEAR WNDR3300 wireless router Black and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-04-01 03:16:57
From white to black, Netgears signature colour-scheme has abruptly changed with this years model. The Netgear WNDR3300 is a striking, good-looking router, and its attractive appearance is in part due to absence of external antennae. The Netgear WN...
Bottom line The Netgear WNDR3300 offers basic dual-band networking, but the lack of speed, gigabit ethernet and USB ports make it hard to recommend. Roger Gann Buy it now: click here...
0%
goodgearguide.com.au
Updated:
2013-04-01 03:17:01
A dual-band wireless router can be beneficial if you live in an environment where there is interference from many wireless networks, as this can significantly slow down fast devices over long distances. By using the 5GHz band for faster 802.11n devices...
Good Can run 2.4GHz and 5GHz wireless networks simultaneously...
Bad Cant run 2.4GHz 802.11n adapters at their full speed, was slower than we were hoping...
Bottom line Having the ability to run 2.4GHz and 5GHz networks simultaneously is an advantage, but this units speed wasnt as good as we hoped and its also limited to running 2.4GHz-based 802.11n adapters at 54Mbps...
60%
expertreviews.co.uk
Updated:
2013-04-01 03:17:07
The biggest problem with wireless routers is the amount of interference, which can disrupt your connection. This is bad enough with standard 802.11g networks, but with Draft-N its potentially worse and can turn a super-fast network into a slow one...
60%
techradar.com
Updated:
2013-04-01 03:17:13
The world of wireless is in flux. The 802.11n standard is all but finalised and the demand for longer ranges and stability has been testing even the very biggest manufacturers.Thankfully, leading Wi-Fi kit manufacturer Netgear has the answer: dual-band...
Good Product Summary WNDR3300 Rangemax Dual Band Wireless N Cable Router Price at launch £100 Key specs Price at Launch 100 | MPN WNDR3300100UKS | 802.11a Wi-Fi | 802.11b Wi-Fi | Full spec For...
Bottom line The world of wireless is in flux. The 802.11n standard is all but finalised and the demand for longer ranges and stability has been testing even the very biggest manufacturers.Thankfully, leading Wi-Fi kit manufacturer Netgear has the answer: dual-band...
80%
askmen.com
Updated:
2013-04-01 03:16:56
It can be forgiven if you have forgotten about NETGEAR and its wireless routers. After all, it has been a while since the trusted manufacturer of networking equipment has released any fresh gadgets. With its new series of N-Routers, it appears that it...
76%
techworld.com
Updated:
2013-04-01 03:17:00
From white to black, Netgear's signature colour-scheme has abruptly changed with this year's model. The Netgear WNDR3300 is a striking, good-looking router, and its attractive appearance is in part due to absence of external antennae.The Netgear WNDR3...
Bottom line The Netgear WNDR3300 offers basic dual-band networking, but the lack of speed, gigabit ethernet and USB ports make it hard to recommend...
0%
smallnetbuilder.com
Updated:
2013-04-01 03:17:06
Low-cost dual-band two-radio hybrid 802.11b/g / draft 802.11n router...
Good Street priced below $100, Internet uplink QoS, Wireless repeating...
Bad Shorter than average 5 GHz range, Unstable 2.4 GHz 11n, 100 Mbps LAN...
Bottom line Low-cost dual-band two-radio hybrid 802.11b/g / draft 802.11n router...
0%
trustedreviews.com
Updated:
2013-04-01 03:17:09
Netgear has been quiet on the wireless front for far too long. While the competition has been busy churning out variations on the wireless-N theme Netgear's last significant product was its Gigabit-equipped WNR854T , which we reviewed over a year ago. The...
60%
pcmag.com
Updated:
2013-04-01 03:17:12
To attract home users, router manufacturers have to keep setup and maintenance simple, while also walking the very thin line between charging more than consumers will pay—which isnt a lot—and cutting features beyond what theyll accept. The $11...
Good Great price for a dual-band router. Good performance. Easy initial install. Nice QoS features.
Bad Performance drop at longer distances. Installation wizard too stripped-down. No Gigabit Ethernet ports.
Bottom line The WNDR3300 is a decent router if all you need is a basic wireless setup and a good multimedia streamer. Otherwise, explore other options...
60%
computershopper.com
Updated:
2013-04-01 03:17:15
The $109 Netgear RangeMax Next Wireless-N (WNDR3300) router delivers both 2.4GHz and 5GHz connectivity at a surprisingly affordable price tag, making it a bargain given its solid performance and useful features. The RangeMax includes a whoppin...
Good Very affordable for dual-band router; decent performance; plenty of advanced features...
Bad Setup wizard doesnt work if youre upgrading; no Gigabit Ethernet ports; pre-selected QoS games are old...
Bottom line Despite some compromises in speed and range, the Netgear RangeMax Dual Band Wireless-N is an affordable router for those who need to operate in the 5GHz frequency...
76%