location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNDR37AV wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNDR37AV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNDR37AV-100PES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104500
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNDR37AV wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Fast Ethernet
  • - 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
Long product name NETGEAR WNDR37AV wireless router Fast Ethernet Black :
The long product name of NETGEAR WNDR37AV wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNDR37AV, Wireless Router for video and gaming, 8MB Flash, 64MB RAM
More>>>
NETGEAR WNDR37AV wireless router Fast Ethernet Black:
The official description of NETGEAR WNDR37AV wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Wireless Connectivity – Wirelessly connect notebooks and wireless printers as well as networked home theater devices
- Dual Band Wireless – Twice the bandwidth for better connection and less interference
- DLNA Media Server – Stream video and music from a USB drive to media players and DLNA TVs—no PC required!

Short summary description NETGEAR WNDR37AV wireless router Fast Ethernet Black:
This short summary of the NETGEAR WNDR37AV wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNDR37AV, Black

Long summary description NETGEAR WNDR37AV wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR WNDR37AV wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNDR37AV. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Product colour: Black. Processor architecture: MIPS, Internal memory: 64 MB, Flash memory: 8 MB. Weight: 500 g. Compatible operating systems: Microsoft Windows 7, Vista, XP, 2000, Mac OS, UNIX, or Linux, Dimensions (WxDxH): 224 x 31 x 153 mm, Networking features: Gigabit Ethernet

WAN connection
3G/4G USB modem compatibility *
Yes
Network
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Quality of Service (QoS) support
Yes
Design
Product colour
Black
Features
Built-in processor
Yes
Processor architecture
MIPS
Internal memory
64 MB
Flash memory
8 MB
Weight & dimensions
Weight
500 g
Other features
USB ports quantity
1
Compatible operating systems
Microsoft Windows 7, Vista, XP, 2000, Mac OS, UNIX, or Linux
Dimensions (WxDxH)
224 x 31 x 153 mm
Networking features
Gigabit Ethernet
Bandwidth
5 GHz
Brand Image Product code Product Stock Price from
NETGEAR WNHDB3004 wireless router Fast Ethernet Black NETGEAR WNHDB3004 wireless router Fast Ethernet Black
(show image)
WNHDB3004-100PES WNHDB3004 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3700 wireless router Fast Ethernet NETGEAR WNDR3700 wireless router Fast Ethernet
(show image)
WNDR3700-100GRS WNDR3700 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3700 wireless router Fast Ethernet Black NETGEAR WNDR3700 wireless router Fast Ethernet Black
(show image)
WNDR3700-100NAS WNDR3700 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3700 wireless router Black NETGEAR WNDR3700 wireless router Black
(show image)
WNDR3700-100AUS WNDR3700 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
WNDR3700-100UKS WNDR3700 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR WNDR3700 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
WNDR3700-100PES WNDR3700 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)