location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR WNHDB3004 wireless router Fast Ethernet Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WNHDB3004
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WNHDB3004-100PES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR WNHDB3004 wireless router Fast Ethernet Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Fast Ethernet
  • - Ethernet LAN (RJ-45) ports: 4
Warranty: 1 Year
Long product name NETGEAR WNHDB3004 wireless router Fast Ethernet Black :
The long product name of NETGEAR WNHDB3004 wireless router Fast Ethernet Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WNHDB3004-100PES, 802.11a/n, 802.11i, 10/100 Mbps
More>>>
NETGEAR WNHDB3004 wireless router Fast Ethernet Black:
The official description of NETGEAR WNHDB3004 wireless router Fast Ethernet Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

3DHD WIRELESS HOME THEATER NETWORKING KIT
- High-performance Wireless-N HD Home Theater Kit
- Multiple Blu-ray HD streams flawlessly throughout the home
- Adds on to any existing Wi-Fi router or gateway

3DHD Wireless
—Ultra-high WiFi range and reliability capable of streaming HD and 3DHD 1080p videos
- Connects home theater devices with network/Ethernet port to your existing home network, Wirelessly
- Connects to Internet TVs, IPTV Set-top Boxes, AT&T U-verse, connected Blu-Ray DVD players,gaming consoles, TiVo HD, SlingBox, AppleTV, NETGEAR NeoTV products and more
- Adds on to existing WiFi router or gateway; power up, connect and start streaming immediately
- Provides visual feedback on the highest WiFi bandwidth available
- No need for expensive rewiring or running of Ethernet cables throughout the home
- Connects up to 4 Ethernet-enabled home theater devices to the home network, wirelessly

Short summary description NETGEAR WNHDB3004 wireless router Fast Ethernet Black:
This short summary of the NETGEAR WNHDB3004 wireless router Fast Ethernet Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR WNHDB3004, Ethernet LAN, Black

Long summary description NETGEAR WNHDB3004 wireless router Fast Ethernet Black:
This is an auto-generated long summary of NETGEAR WNHDB3004 wireless router Fast Ethernet Black based on the first three specs of the first five spec groups.

NETGEAR WNHDB3004. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11n. Security algorithms: WPA, WPA2-PSK. Management protocols: IGMP. Product colour: Black. Certification: RoHS

Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11n
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Web-based management
No
Quality of Service (QoS) support
No
Reset button
Yes
Security
Security algorithms
WPA, WPA2-PSK
Stateful Packet Inspection (SPI)
Yes
MAC address filtering
No
DMZ support
No
Network address translation (NAT)
Yes
Protocols
DHCP client
No
DHCP server
No
Protocols
Management protocols
IGMP
Design
Product colour
Black
Indication light
Yes
LED indicators
Yes
Features
Plug and Play
Yes
Certification
RoHS
Weight & dimensions
Width
175 mm
Depth
130 mm
Height
35 mm
Weight
0.7 g
Other features
Compatible operating systems
Windows 7 Mac
Dimensions (W x D x H) (imperial)
175.3 x 129.5 x 35.6 mm (6.9 x 5.1 x 1.4")
Dimensions (WxDxH)
175 x 130 x 35 mm
Weight (imperial)
0.699 kg (1.54 lbs)
Compliance industry standards
IEEE 802.11i, IEEE 802.11d, IEEE 802.11e, IEEE 802.11h
Bandwidth
5 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:36:52
Uk has collected 2 expert reviews for NETGEAR WNHDB3004 wireless router Fast Ethernet Black and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
bigpicturebigsound.com
Updated:
2016-11-14 22:36:52
The new 3DHD Home Theater Adapter helps a wired reporter adapt to wireless...
Good Extremely easy to set up, Expandable, Multiple configuration options, Turnkey solution makes your wired networks devices wireless...
Bad Fairly expensive, Redundant if you already have numerous WiFi devices and a good wireless router...
Bottom line What makes the Netgear 3DHD Wireless Home Theater Networking Kit special is its comprehensiveness, ease of set-up and ease of use. It's a solid solution for those who are looking to add wireless to their existing wired network, and want to have a net...
75%
smallnetbuilder.com
Updated:
2016-11-14 22:36:52
My first look a few weeks ago at NETGEAR's whizzy new HD wireless bridge kit showed it provided exceptionally stable throughput when both were tested in the same room. Figure 1 from the preview shows nary a dropout over a one hour test. Figure 1: W...
Good Auto, AP and Bridge switch, WPS support, Very stable throughput with low variation, Supports standard 802.11a and 5 GHz N clients...
Bad Expensive, Unstable for standard AP use, Some users could have setup problems after resetting to factory default...
Bottom line 4X4 MIMO 5 GHz AP / bridge kit optimized for HD video streaming but also compatible with standard 5 GHz N clients...
0%
Brand Image Product code Product Stock Price from
NETGEAR WNDR37AV wireless router Fast Ethernet Black NETGEAR WNDR37AV wireless router Fast Ethernet Black
(show image)
WNDR37AV-100PES WNDR37AV 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)