location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Stora MS2110 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stora MS2110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS2110-100PES
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name NETGEAR Stora MS2110 Black :
The long product name of NETGEAR Stora MS2110 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NETGEAR Stora MS2110
More>>>
NETGEAR Stora MS2110 Black:
The official description of NETGEAR Stora MS2110 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Backup and Share Your Videos, Music and More

At last, home network storage that’s comprehensive and easy to understand. NETGEAR Stora lets you store, share and protect music, movies, photos and data using any device on your home network and over the Internet. Listen to your music collection while traveling. Share a private photo album with family and friends. Drop photos into Facebook with ease. Automate backup from the PCs and Macs in your home to eliminate data loss worries. NETGEAR Stora even supports a second hard drive that mirrors the first, on the fly, ensuring even greater reliability for those irreplaceable digital assets. Unleash the power of your home network with Stora.

Store, Share and Protect
Stora puts music, photos, videos and other important data at the heart of your home network

- Centralize all your digital media (videos, music, photos) in a single, safe location.

- Share a music album to selected friends and family through selected user access controls.

- Watch your movies directly streaming from home to any Internet-connected device.

- Stream music in the subway or car on your iPhone

- Protect all your valuable documents by backing them up on the optional 2nd bay.

- Swap or add a hard drive in minutes without using any tools.

- Integrates with Facebook, iTunes®, Flickr™2 and Web-enabled phones

Short summary description NETGEAR Stora MS2110 Black:
This short summary of the NETGEAR Stora MS2110 Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Stora MS2110, Black

Long summary description NETGEAR Stora MS2110 Black:
This is an auto-generated long summary of NETGEAR Stora MS2110 Black based on the first three specs of the first five spec groups.

NETGEAR Stora MS2110. Supported storage drive interfaces: Serial ATA II. Product colour: Black. Weight: 1.36 kg. Dimensions (WxDxH): 146 x 175.25 x 150 mm, Compatible operating systems: Microsoft Windows Vista/XP/2000(SP4), Mac OS X, Linux

Storage
Supported storage drive interfaces
Serial ATA II
RAID levels
1
Number of storage drives supported *
2
Ports & interfaces
USB 2.0 ports quantity
1
eSATA ports quantity
2
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Design
Product colour
Black
Weight & dimensions
Weight
1.36 kg
Other features
Dimensions (WxDxH)
146 x 175.25 x 150 mm
Compatible operating systems
Microsoft Windows Vista/XP/2000(SP4), Mac OS X, Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:56:32
Uk has collected 24 expert reviews for NETGEAR Stora MS2110 Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-04 00:56:32
Network hard disks, otherwise known as Network Attached Storage (Nas) devices, are popular in business for backing up large amounts of data, but have until recently been too complex and expensive for homes.Netgear's Stora is a Nas unit designed to stor...
Good Very easy to set up; provides media playback and backup; remote access of data over internet; good capacity for price...
Bad Blocky case design...
Bottom line Simple home backup and media server with similarly simple backup...
100%
whathifi.com
Updated:
2011-10-04 00:56:32
NAS devices aren't renowned for being stylish, but the cute Stora is. It's great value, too, for storage and price. Handily, its 1TB comes on a single hard disk, but there is a spare bay so you can add a second drive to double capacity orutilise RAID...
Good Streamer compatability is good, easy installation, good value for storage and price...
Bad Premium services aren't free, MP3only music, single USB drive...
80%
digitalartsonline.co.uk
Updated:
2011-10-04 00:56:32
Netgear’s Stora isn’t the most elegant NAS drive, or the cheapest, but it does have some attractive features that will appeal to creatives...
Good Versatile network storage device with spare drive bay; Time Machine compatibility and good Mac software.
Bad Expensive; manual can be confusing; some features require additional subscription fee.
70%
alphr.com
Updated:
2011-10-04 00:56:32
Netgear's latest NAS device is aimed at an audience that would normally run a mile at the mere mention of Network Attached Storage. Pull the Stora from its packaging and it's certainly better looking than your average NAS: glossy black all over, its an...
Bottom line Not as customisable as most, but NAS novices will find it an accessible, good performer...
67%
techradar.com
Updated:
2011-10-04 00:56:32
If you're looking for a high-end, expandable and fully configurable NAS device, this isn't it. The Netgear Stora MS2110 1TB is all about ease of use and keeping things simple. For example, there are several simple ways to access your Stora box. It pops...
Good Good features, Decent capacity, Easy to use...
Bad Web interface is a bit confusing, Flickr features require additional payment...
80%
trustedreviews.com
Updated:
2011-10-04 00:56:32
Over the years we've concluded that Netgear's NAS devices are, if not the best going, certainly among them. Better still, the company is doing a good job of bringing out systems such as the ReadyNAS Duo at a price point that all of us - not just those los...
Bottom line It's impressive to think that a 1TB NAS device can now be had for £190. That the Netgear Stora is also incredibly easy to set up and use is a bonus and although it does require a subscription the functionality added by MyStora.com isn't bad value for mone...
90%
pcauthority.com.au
Updated:
2011-11-05 15:40:35
With its black finish and angular frame, the Netgear Stora has more style than most NAS devices - a calculated attempt to appeal to consumers as much as techies.The lightweight plastic feels cheap, but the Stora shines when it comes to more practical c...
Bottom line Not as customisable as the ReadyNAS Duo, but NAS novices will find the Netgear Stora MS2110 accessible, and a good performer...
83%
Zdnet.com.au
Updated:
2011-11-05 15:40:36
With the average consumer's digital storage needs ever increasing, Netgear has released the Stora, a network-attached storage (NAS) unit for the home. While NAS's are usually restricted to the corporate level, the Stora can act as both a storage and me...
Good Easy to use, DLNA compliant, Cheap...
Bad Only RAID 1, Requires internet access for many features...
Bottom line The Netgear Stora fairs well as a storage and media server for the home. It has lots of bells and whistles without too much hassle or a hefty price tag, a good choice for those who want a simple and effective storage solution. Editors’ rating: 8/10...
80%
goodgearguide.com.au
Updated:
2011-11-05 15:40:36
The Stora MS2110 is Netgear's simplest network-attached storage (NAS) device yet. Designed for use in the home, it boasts a similar automatic RAID configuration system to Netgear's ReadyNAS devices, as well as remote access for media files. It's relatively cheap, too, though it isn't as expandable or fast as other media-focussed NAS devices, and the options available to administrators are somewhat limited.The Netgear Stora MS2110 doesn't look like a NAS; there are no exposed drive bays, loud...
Good Guest remote access, easy to use, low power consumption...
Bad Slow transfer speeds, second drive bay only for mirroring data, premium subscription is an extra cost...
Bottom line The Netgear Stora (MS2110) is a simple and sleek NAS device for the home that offers an easy to use Web-based interface and remote access for media files. The initial price tag is certainly appealing, but there is an annual fee for remote access...
65%
legitreviews.com
Updated:
2011-10-04 00:56:32
Netgear has come out with what it calls “Your Home Network’s Virtual Warehouse". The Stora is a self-contained network device which can server music, video, photos and files to any device on your home network, including any DNLA Certified Devices li...
Bottom line The $179 Netgear Stora is an easy to use, dead simple Network Media Storage Device that would be great for any parent or any user wishing to share media with family and friends. With its social media functionalities you can keep even those most dista...
0%
electronista.com
Updated:
2011-10-04 00:56:32
Network-attached storage, or NAS, has been quite common in the business and enterprise markets for quite some time but has yet to take a firm hold in the home. Netgear's Stora tries to change that: it boasts a terabyte of storage and a swath of multime...
Good Simple, unintrusive design, RAID 1 and USB storage options, Filelevel permissions, Internet and DLNA sharing, 1TB already loaded in, Easy software...
Bad Some features need a subscription fee, Could use iTunes and other sharing.
Bottom line We really like the Stora. Other than not wanting to pay for some of the online services and not having as much media support as we'd like, there's not much to complain about. For $230 -- the cost of a 1TB drive by itself just months ago -- you can get...
90%
macnn.com
Updated:
2011-10-04 00:56:32
Network-attached storage, or NAS, has been quite common in the business and enterprise markets for quite some time but has yet to take a firm hold in the home. Netgear's Stora tries to change that: it boasts a terabyte of storage and a swath of multi...
90%
techcrunch.com
Updated:
2011-10-04 00:56:32
Short Version: Hard drives that claim to do it all are a dime-a-dozen. Finally, however, I’ve found one that delivers on those claims. Features: Mac/Windows/Linux compatability Built-in Windows Networking, UPnP features Web accessible sharing...
0%
smallnetbuilder.com
Updated:
2011-10-04 00:56:32
Update 01/19/2009: Premium features clarified Let’s face it. When shopping for a NAS, some of us with more geekish tendencies want a product that has virtually every feature, bell and whistle available. But for many consumers just looking for a pla...
Good Easy to set up, Media files playable through web browsers, Automatic RAID 1 configuration upon second drive insertion, Easy remote web access, Quiet and low power consumption...
Bad Can't use second drive to expand storage, No backup of internal storage, Subscription required to expand beyond 3 user accounts, Lacks media import application, Browserbased media players don't play everything...
Bottom line Consumer-oriented 2 bay NAS appliance...
0%
macnews.com
Updated:
2011-10-04 00:56:32
The Mac OS X compatible Stora—which measures 6.90×5.91×5.74 inches and weighs three pounds without a hard drive installed—is relatively to set up and easy to use, though it’s not for those looking for an expandable...
75%
Country Distributor
United Kingdom 1 distributor(s)