location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ImagePROGRAF W8400 dye
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0652B003
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2400 x 1200 DPI Colour
  • - 448 x 1608 mm
  • - USB port
Long product name Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm :
The long product name of Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

imagePROGRAF, 2400 x 1200dpi, 2.2 mn./A1
More>>>
Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:
The official description of Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The W8400 dye produces exceptional large format prints up to B0 in size. Featuring superb dye-ink borderless prints it's perfect for poster and sign making or CAD/GIS and proofing purposes.

Features:
-High quality, vibrant dye-ink colour reproduction
-Borderless printing including A0 and B0
-High print speed of around 2.2 minutes for A0
-Seamless network integration
-Flexible media handling for a variety of applications
-Compact design

Perfect for proofing and printing and an invaluable addition to CAD/GIS environments, the Canon W8400 dye is Canon's flagship large format printer. Featuring cost-effective dye ink borderless reproduction capabilities of up to B0 in size, it's capable of opening up a huge world of opportunities for your business.

Image conscious
The W8400 dye features Canon's new one-inch wide bi-directional, high-density print head for exceptional prints. As well as ensuring vibrant colour intensity, the new print head delivers ink through 7,680 nozzles at industry-leading print speeds of around 1.3 minutes for A1 output.

Borderless printing, limitless applications
Offering a range of resolutions up to a maximum of 2400 x 1200 dpi, so crucial for large format images, the W8400 dye lets you produce high-impact borderless prints in industry standard sizes, 10"x11" and 8"x10". And unique to Canon's wide format printing range, you can output borderless prints in common poster sizes B2, A1, A0 and B0.

Big prints doesn't mean big in size – the compact footprint means even the smallest office spaces can take full advantage.

Easy integration, powerful software
The W8400 dye fits seamlessly into Mac and Windows environments. A software installer feature provides easy installation of printer drivers and a range of powerful software accessories. Poster creation made simple using Canon's PosterArtist software, which allows built-in templates and clip art to be combined with original data to stunning visual effect. A handy My Template feature allows you to save new posters as templates for future use. And for large-scale photographic reproduction, Digital Photo Print Pro software is also included.

Perfect proof and prints
The W8400 dye excels as a proofing device. And the colour gamut of dye-ink production, combined with the wide range of media, makes them ideal for in-store posters, windows displays and outdoor display media. With high-speed output and an optional media take-up unit and media cutting device, there's no end to what you are capable of.

Print complex plans, simply
With the W8400 dye you can bring complex architectural plans to life or carry out detailed cartographical reproduction in vibrant colour. The imagePROGRAF HDI driver is optimised for AutoCAD, ensuring the most detailed plans are reproduced with stunning accuracy.

Short summary description Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:
This short summary of the Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon ImagePROGRAF W8400 dye, 2400 x 1200 DPI, 448 x 1608 mm, 0.07-0.8 mm, 1117.6mm, USB Type-A, 58 dB

Long summary description Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:
This is an auto-generated long summary of Canon ImagePROGRAF W8400 dye large format printer Colour 2400 x 1200 DPI 448 x 1608 mm based on the first three specs of the first five spec groups.

Canon ImagePROGRAF W8400 dye. Maximum resolution: 2400 x 1200 DPI. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-0.8 mm, Maximum media width: 1117.6mm. USB connector: USB Type-A. Sound pressure level (printing): 58 dB. Power requirements: AC 100-240V (50/60Hz), Power consumption (typical): 160 W

Printing
Print head nozzles
1280 p/c
Colour *
Yes
Maximum resolution *
2400 x 1200 DPI
Print head
1
Paper handling
Standard media sizes
A4-A0/ B4-B0/ A-E A3-A0/ 10"-44"
Maximum print size *
448 x 1608 mm
Media thickness
0.07-0.8 mm
Maximum media width
1117.6mm
Ports & interfaces
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Firewire (IEEE 1394) ports
1
Performance
Sound pressure level (printing)
58 dB
Power
Power requirements
AC 100-240V (50/60Hz)
Power consumption (typical)
160 W
System requirements
Mac compatibility
Yes
Compatible operating systems
-Windows 95/98/Me/NT4.0/2000/XP -Mac OS 8.6/9/X
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Dimensions (WxDxH)
1830 x 960 x 748 mm
Weight
111 kg
Other features
Control panel
LCD(16 x 2 ) LED x 5, key x 10
Glossy paper
Yes
Coated paper
Yes
Photo paper
Yes
Proofing paper
Yes
Brand Image Product code Product Stock Price from
Canon imagePROGRAF iPF5000 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN Canon imagePROGRAF iPF5000 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm Ethernet LAN
(show image)
1013B003 imagePROGRAF iPF5000 0.00
(excl. VAT)
0 (incl. VAT)
Canon ImagePROGRAF W8400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm Canon ImagePROGRAF W8400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm
(show image)
0160B003 ImagePROGRAF W8400 0.00
(excl. VAT)
0 (incl. VAT)
Canon imagePROGRAF W6400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm Canon imagePROGRAF W6400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm
(show image)
0125B003 imagePROGRAF W6400 0.00
(excl. VAT)
0 (incl. VAT)