Canon logo

Canon imagePROGRAF W6400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
166638
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imagePROGRAF W6400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:

Canon imagePROGRAF W6400, 2400 x 1200 DPI, 103 sfp/h, 448 x 1608 mm, 0.07-0.8 mm, USB Type-A, 58 dB

Long summary description Canon imagePROGRAF W6400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:

Canon imagePROGRAF W6400. Maximum resolution: 2400 x 1200 DPI, Print speed (normal quality): 103 sfp/h. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-0.8 mm. USB connector: USB Type-A. Sound pressure level (printing): 58 dB, Certification: CB. Power requirements: AC 100-240V (50/60Hz), Power consumption (typical): 160 W

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.