Canon logo

Canon ImagePROGRAF W8400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200396
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon ImagePROGRAF W8400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:

Canon ImagePROGRAF W8400, 2400 x 1200 DPI, 448 x 1608 mm, 0.07-0.8 mm, 1117.6mm, USB Type-A, 58 dB

Long summary description Canon ImagePROGRAF W8400 large format printer Colour 2400 x 1200 DPI 448 x 1608 mm:

Canon ImagePROGRAF W8400. Maximum resolution: 2400 x 1200 DPI. Maximum print size: 448 x 1608 mm, Media thickness: 0.07-0.8 mm, Maximum media width: 1117.6mm. USB connector: USB Type-A. Sound pressure level (printing): 58 dB, Certification: CB . Power requirements: AC 100-240V (50/60Hz), Power consumption (typical): 160 W

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.