location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Conceptronic Check ‘Conceptronic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital & Analog Combo TV Tuner Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CTVCOMBOI show
Show alternative article codes used in the online market place
Category:
Devices which enable computers to receive TV signals.
Computer TV Tuners Check ‘Conceptronic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Conceptronic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139870
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI :
The long product name of Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digital & Analog Combo TV Tuner Card
More>>>
Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI:
The official description of Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy watching Digital & Analog TV on your PC!
With this TV PCI card you can watch (and record) digital (DVB-T Free to air) and analog TV channels at the same time (simultaneously). Also you can listen to FM radio. The card can be used with an external antenna or in combination with a cable TV antenna. The bundled software supports video and channel functions.

Short summary description Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI:
This short summary of the Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI data-sheet is auto-generated and uses the product title and the first six key specs.

Conceptronic Digital & Analog Combo TV Tuner Card, Analog, DVB-T, PCI, 256 MB, 1024 MB, 1.6 GHz, CD-ROM DirectX 9.0

Long summary description Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI:
This is an auto-generated long summary of Conceptronic Digital & Analog Combo TV Tuner Card Internal Analog, DVB-T PCI based on the first three specs of the first five spec groups.

Conceptronic Digital & Analog Combo TV Tuner Card. TV tuner type: Analog, DVB-T. Interface type: PCI. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: 1.6 GHz. Minimum system requirements: CD-ROM DirectX 9.0, Compatible operating systems: Windows 2000/XP/MCE

TV tuner
Internal *
Yes
TV tuner type *
Analog, DVB-T
Remote control included *
Yes
Ports & interfaces
Interface type *
PCI
S-Video inputs quantity
1
Composite video in *
1
Teletext
Teletext function *
Yes
System requirements
Minimum RAM
256 MB
Minimum storage drive space
1024 MB
Minimum processor
1.6 GHz
Other features
Minimum system requirements
CD-ROM DirectX 9.0
Compatible operating systems
Windows 2000/XP/MCE
FM radio
Yes
Brand Image Product code Product Stock Price from
Conceptronic USB 2.0 Digital TV Receiver Conceptronic USB 2.0 Digital TV Receiver
(show image)
CTVDIGRCU USB 2.0 Digital TV Receiver 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic Digital & Analog combo TV card Conceptronic Digital & Analog combo TV card
(show image)
CTVCOMBOC Digital & Analog combo TV card 0.00
(excl. VAT)
0 (incl. VAT)
Conceptronic External TV USB 2.0 Box Analog Conceptronic External TV USB 2.0 Box Analog
(show image)
CTVUSB2 External TV USB 2.0 Box 0.00
(excl. VAT)
0 (incl. VAT)