Conceptronic USB 2.0 Digital TV Receiver, DVB-T, 1024 x 768 pixels, USB, Black, 256 MB, 250 MB
Conceptronic USB 2.0 Digital TV Receiver. TV tuner type: DVB-T. Video capture resolution (max): 1024 x 768 pixels. Interface type: USB. Product colour: Black. Minimum RAM: 256 MB, Minimum storage drive space: 250 MB, Minimum processor: 1.8GHz