Conceptronic logo

Conceptronic Digital & Analog combo TV card

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147364
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 years
Long product name Conceptronic Digital & Analog combo TV card:

Digital & Analog Combo TV Card

Conceptronic Digital & Analog combo TV card:

Watch and enjoy Digital & Analog TV wherever you are!
With this TV PC card you can enjoy watching (and recording) digital (DVB-T free to air) and analog TV channels at the same time on your notebook. It's a perfect TV solution during your holiday or business trip! The card can be used with an external antenna or in combination with a cable TV antenna.The bundled software supports video and channel functions.

Features:
- Integrated Video- and Audio decoder.
- Analog & Digital TV system.
- Real-time video recording.
- Time-Shifting / PIP Playback.
- Supports worldwide TV systems (Analog Only).
- Burn onto DVD,VCD, SVCD.
- Supports Teletext and EPG for DVB-T.

Short summary description Conceptronic Digital & Analog combo TV card:

Conceptronic Digital & Analog combo TV card, Analog, DVB-T, CardBus, 256 MB, 1024 MB, 1.6GHz, CD-ROM DirectX 9.0

Long summary description Conceptronic Digital & Analog combo TV card:

Conceptronic Digital & Analog combo TV card. TV tuner type: Analog, DVB-T. Interface type: CardBus. Minimum RAM: 256 MB, Minimum storage drive space: 1024 MB, Minimum processor: 1.6GHz. Minimum system requirements: CD-ROM DirectX 9.0, Compatible operating systems: Windows 2000/XP/MCE

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.