location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Minicom Advanced Systems Check ‘Minicom Advanced Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart 116 IP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU70030A
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Minicom Advanced Systems’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Minicom Advanced Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20757
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black :
The long product name of Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart 116 IP - 16 server port
More>>>
Short summary description Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black:
This short summary of the Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

Minicom Advanced Systems Smart 116 IP, 1600 x 1200 pixels, Rack mounting, 1U, Black

Long summary description Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black:
This is an auto-generated long summary of Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

Minicom Advanced Systems Smart 116 IP. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U. Weight: 2.54 kg. Package weight: 3 kg. Connectivity technology: Wired, Dimensions (WxDxH): 431 x 176 x 41 mm, Compatible operating systems: Windows, Linux

Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 18:41:17
Uk has collected 1 expert review for Minicom Advanced Systems Smart 116 IP KVM switch Rack mounting Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
crn.com
Updated:
2011-09-16 18:41:16
A KVM switch may not be the most mission-critical piece of equipment, but its sure handy to have. And they are getting even more convenient. The KVMs job is very straightforward: share a single keyboard, video, and mouse across multiple machines. Wit...
0%