Long product name Minicom Advanced Systems 0SU51079/8 KVM cable Black
:
0SU51079/8 - Black - Bulk 8-Pack
The long product name of Minicom Advanced Systems 0SU51079/8 KVM cable Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
0SU51079/8 - Black - Bulk 8-Pack
More>>>
Short summary description Minicom Advanced Systems 0SU51079/8 KVM cable Black:
This short summary of the Minicom Advanced Systems 0SU51079/8 KVM cable Black data-sheet is auto-generated and uses the product title and the first six key specs.
Minicom Advanced Systems 0SU51079/8, Black, HDD15/USB/RJ45, 100 g, 172 g, 65 x 25 x 25 mm, 0.0907 kg (0.2 lbs)
Long summary description Minicom Advanced Systems 0SU51079/8 KVM cable Black:
This is an auto-generated long summary of Minicom Advanced Systems 0SU51079/8 KVM cable Black based on the first three specs of the first five spec groups.
Minicom Advanced Systems 0SU51079/8. Product colour: Black, Connector 1: HDD15/USB/RJ45. Weight: 100 g, Package weight: 172 g. Dimensions (WxDxH): 65 x 25 x 25 mm, Weight (imperial): 0.0907 kg (0.2 lbs)