location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Minicom ROC USB KVM cable Black 30 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Minicom ROC USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0SU51079
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 08:39:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name C2G Minicom ROC USB KVM cable Black 30 m :
The long product name of C2G Minicom ROC USB KVM cable Black 30 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Minicom ROC USB
More>>>
C2G Minicom ROC USB KVM cable Black 30 m:
The official description of C2G Minicom ROC USB KVM cable Black 30 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One Minicom PS2 or USB ROC is required for each computer connected to the Smart 116IP Cat5 KVM Switch (part# 50122). The ROC (Remote interface connector on cable) is a dongle or remote interface connector that attaches the keyboard/video/mouse connection of a server to a Cat5-based Minicom Smart KVM Switch or SmartRack16 KVM switch solution with 1 user. One ROC is needed for each server (PS/2, USB or SUN)/device attached to the Smart KVM Switch for access and management. The ROC allows the KVM switch to be up to 30m away from the connected server via Cat5 cable.

Local or remote access to servers
The Smart 116 IP gives a system administrator secure, BIOS-level access and control to a rack of up to 16 servers, either remotely or locally. The rack-mountable, 1U-sized switch features innovative ROC (RICC on Cable) dongle technology that directly connects the Smart 116 IP to each server in the rack, eliminating cable clutter and providing 30m/100ft of range between the server and switch.

From single racks to globally distributed data centers
For bigger applications such as globally distributed servers or data centers, Smart 116 IP can be managed seamlessly under Minicom's KVM.net centralized management system. This makes it the ideal solution for forward-looking corporations requiring a versatile, high-performance KVM switch today, as well as centralized management tomorrow.

Industry standard security
The industry's most secure encryption, using 128-bit SSL protocol, guards your corporate data through every kind of remote access, to efficiently prevent hacking and security breaches.

BIOS-level, multi-platform access
As an out-of-band solution, the Smart 116 IP lets you connect directly to servers at the BIOS-level and gives access and control over mixed platforms, including PS/2 and USB devices.

Short summary description C2G Minicom ROC USB KVM cable Black 30 m:
This short summary of the C2G Minicom ROC USB KVM cable Black 30 m data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Minicom ROC USB, 30 m, Black, D-Sub, USB, Male/Female, 199.5 g

Long summary description C2G Minicom ROC USB KVM cable Black 30 m:
This is an auto-generated long summary of C2G Minicom ROC USB KVM cable Black 30 m based on the first three specs of the first five spec groups.

C2G Minicom ROC USB. Cable length: 30 m, Product colour: Black, Connector 1: D-Sub. Weight: 199.5 g. Dimensions (WxDxH): 254 x 152.4 x 50.8 mm, Weight (imperial): 0.2 kg (0.44 lbs)

Performance
Product colour
Black
Cable length *
30 m
Connector 1
D-Sub
Connector 2
USB
Connector gender
Male/Female
Packaging data
Weight
199.5 g
Other features
Dimensions (WxDxH)
254 x 152.4 x 50.8 mm
Weight (imperial)
0.2 kg (0.44 lbs)
Brand Image Product code Product Stock Price from
Minicom Advanced Systems

Minicom Advanced Systems 0SU51079/8 KVM cable Black
(show image)
0SU51079/8 0SU51079/8 0.00
(excl. VAT)
0 (incl. VAT)