Minicom Advanced Systems Smart 216 IP KVM switch Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5728
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
3 year
Long product name Minicom Advanced Systems Smart 216 IP KVM switch Black:

Smart 216 IP - 16 port

Short summary description Minicom Advanced Systems Smart 216 IP KVM switch Black:

Minicom Advanced Systems Smart 216 IP, 1600 x 1200 pixels, Black

Long summary description Minicom Advanced Systems Smart 216 IP KVM switch Black:

Minicom Advanced Systems Smart 216 IP. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 1600 x 1200 pixels, Number of users: 3 user(s). Product colour: Black. Weight: 2.34 kg. Package weight: 3.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.