location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec USB-C Travel Dock 4K HDMI or VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Travel Dock 4K HDMI or VGA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31TRAVELDOCKPD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8595611702389
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:40:56
The date of the most recent change of this product data-sheet in Icecat.
i-tec C31TRAVELDOCKPD user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points i-tec USB-C Travel Dock 4K HDMI or VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Video transfer is not supported via the USB-C 3.1 (Gen. 1) port. This function is not supported by USB-C docking stations but is supported by Thunderbolt3 docking stations
  • - Not all devices / systems with USB-C interface support the full standard functionality. Please ensure that your USB-C device supports DP alt mode and USB Power Delivery
  • - Connect your notebook, tablet or smartphone to an additional monitor and your favourite hardware via a single USB-C or Thunderbolt 3 port
  • - Supports all devices with USB-C interface with "DisplayPort Alternate Mode" and „Power Delivery”, or Thunderbolt 3 port
  • - 1x HDMI port supporting 4K resolution (3840x2160@30Hz) and stereo sound
  • - 1x USB-C 3.1 port to connect other USB-C devices, supporting a data transfer rate of up to 10 Gbps
  • - 1x USB-C Power Delivery port for charging all notebooks, tablets and smartphones with Power Delivery support
  • - 2x USB 3.0 ports (USB 3.1 / 3.0 / 2.0 compatible), making it easy to connect all of your favourite existing hardware
  • - Fast network and Internet access with Gigabit Ethernet RJ-45 port, supporting 10 / 100 / 1000 Mbps speeds
  • - Ideal for graphic designers, financial officers, gamers and other users working with more than one monitor simultaneously using the “Mirror” or “Extend” modes
  • - 1x USB-C connector for connecting docking station to host (data transfer up to 5 Gbps, cable length 10 cm)
  • - Supports Windows 10 32/64 bit, Max OS X, Chrome OS and Android 6
  • - Cross-brand and cross-platform compatibility
Long product name i-tec USB-C Travel Dock 4K HDMI or VGA :
The long product name of i-tec USB-C Travel Dock 4K HDMI or VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB-C Travel Dock 4K HDMI or VGA
More>>>
i-tec USB-C Travel Dock 4K HDMI or VGA:
The official description of i-tec USB-C Travel Dock 4K HDMI or VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

i-tec USB-C Travel Docking Station thanks to its compact dimensions, low weight and absence of the power adapter is a convenient companion for traveling users. The docking station will allow you easy and faster connection of your favorite equipment to your notebook / tablet / PC using a single USB-C cable.
The docking station is equipped with a HDMI and a VGA port for connecting of external monitor or data projector. However, you can use only one of these ports at a time, either the HDMI or the VGA port. If you connect monitors into both ports, the docking station will automatically give preference to the HDMI monitor and the VGA monitor will be disconnected. You can use modern plasma or LCD monitors or TV sets as the display equipment. The graphic chip, which makes the heart of the docking station, supports the HDMI (4K 3840x2160@30Hz) or VGA (Full HD 1920x1200@60Hz).

2x USB 3.0 ports (USB 3.1 / 3.0 / 2.0 compatible) make it easy to connect all of your favourite existing hardware, while the Gigabit Ethernet RJ45 port provides reliable, robust and high speed internet connection, supporting 10 / 100 / 1000 Mbps speeds.

C31TRAVELDOCKPD is extremely compact and lightweight, so perfect for when you are on the move. It is quick and easy to set-up and with no external power supply or driver download, simply plug & play. Suitable for use with with Macbook 2015, Chromebook Pixel 2015, Acer Switch Alpha 12, Dell XPS 13 and HP Elitebook Folio G1, as well as other devices with USB-C connectivity.

Short summary description i-tec USB-C Travel Dock 4K HDMI or VGA:
This short summary of the i-tec USB-C Travel Dock 4K HDMI or VGA data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec USB-C Travel Dock 4K HDMI or VGA, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 60 W, USB Type-C, 10,100,1000 Mbit/s, Grey, Turquoise

Long summary description i-tec USB-C Travel Dock 4K HDMI or VGA:
This is an auto-generated long summary of i-tec USB-C Travel Dock 4K HDMI or VGA based on the first three specs of the first five spec groups.

i-tec USB-C Travel Dock 4K HDMI or VGA. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C, USB Power Delivery up to: 60 W. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Grey, Turquoise, Maximum digital resolution: 3840 x 2160 pixels. Power source type: USB. Other operating systems supported: Android

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
60 W
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
USB connector type
USB Type-C
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Maximum digital resolution
3840 x 2160 pixels
Product colour *
Grey, Turquoise
LED indicators
Yes
Power
Power source type
USB
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other operating systems supported
Android
Weight & dimensions
Width
129 mm
Depth
69 mm
Height
17 mm
Weight
92 g
Packaging data
Package width
145 mm
Package depth
100 mm
Package height
25 mm
Package weight
145 g
Packaging content
Quick start guide
Yes
Logistics data
Harmonized System (HS) code
84733020
Brand Image Product code Product Stock Price from
i-tec Metal USB-C 4K Docking Station i-tec Metal USB-C 4K Docking Station
(show image)
C31METAL4KDOCKPDUK USB-C Metal 4K Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
(show image)
CADUAL4KDOCKUK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Metal USB-C 4K Docking Station + Power Delivery 85W i-tec Metal USB-C 4K Docking Station + Power Delivery 85W
(show image)
C31METAL4KDOCKPD USB-C Metal 4K Docking Station + Power Delivery 85W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C 4K Mini Docking Station PD/Data i-tec USB-C 4K Mini Docking Station PD/Data
(show image)
C31MINIDOCK4KPD USB-C 4K Mini Docking Station PD/Data 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station i-tec USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station
(show image)
CADUAL4KDOCK USB 3.0 / USB-C / Thunderbolt 3 Dual Display Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPDUK USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W i-tec USB-C Dual Display MST Docking Station + Power Delivery 60W
(show image)
C31DUALDOCKPD USB-C Dual Display MST Docking Station + Power Delivery 60W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec THUNDERBOLT™ 2 Docking Station i-tec THUNDERBOLT™ 2 Docking Station
(show image)
THUNDERDOCK2UK THUNDERBOLT™ 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec USB-C Low Profile Docking Station i-tec USB-C Low Profile Docking Station
(show image)
C31FLATDOCKPD USB-C Low Profile Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
i-tec Thunderbolt 2 Docking Station i-tec Thunderbolt 2 Docking Station
(show image)
THUNDERDOCK2 Thunderbolt 2 Docking Station 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)