location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Popsicle Air Mat

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Popsicle Air Mat
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43161
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138945515
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:26
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43161 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Popsicle Air Mat
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - 2 air chambers
  • - Repair patch included
  • - Contents: One lounge, repair patch
  • - Made in China
Long product name Bestway Popsicle Air Mat :
The long product name of Bestway Popsicle Air Mat. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Popsicle Air Mat
More>>>
Short summary description Bestway Popsicle Air Mat:
This short summary of the Bestway Popsicle Air Mat data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Popsicle Air Mat, Multicolour, Floating mattress, Vinyl, China, 720 mm, 1800 mm

Long summary description Bestway Popsicle Air Mat:
This is an auto-generated long summary of Bestway Popsicle Air Mat based on the first three specs of the first five spec groups.

Bestway Popsicle Air Mat. Product colour: Multicolour, Product type: Floating mattress, Material: Vinyl. Width: 720 mm, Depth: 1800 mm, Weight: 1.08 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 50 mm. Products per pallet: 432 pc(s), Minimum order quantity: 12 pc(s)