location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway Banana Float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Banana Float
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43160
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138945508
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:44
The date of the most recent change of this product data-sheet in Icecat.
Bestway 43160 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway Banana Float
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - 2 air chambers
  • - Repair patch included
  • - Contents: One mat, repair patch
  • - Made in China
Long product name Bestway Banana Float :
The long product name of Bestway Banana Float. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Banana Float
More>>>
Short summary description Bestway Banana Float:
This short summary of the Bestway Banana Float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway Banana Float, Black, Yellow, Floating mattress, Vinyl, China, 1280 mm, 1240 mm

Long summary description Bestway Banana Float:
This is an auto-generated long summary of Bestway Banana Float based on the first three specs of the first five spec groups.

Bestway Banana Float. Product colour: Black, Yellow, Product type: Floating mattress, Material: Vinyl. Width: 1280 mm, Depth: 1240 mm, Height: 290 mm. Package width: 198 mm, Package depth: 198 mm, Package height: 60 mm. Products per pallet: 504 pc(s), Minimum order quantity: 12 pc(s)

Features
Product colour *
Black, Yellow
Material *
Vinyl
Product type *
Floating mattress
Chambers quantity
2
Safety valve
Yes
Country of origin
China
Intrastat code
95069990
Weight & dimensions
Width
1280 mm
Depth
1240 mm
Height
290 mm
Weight
1.05 kg
Weight & dimensions
Thickness
0.24 mm
Packaging data
Package width
198 mm
Package depth
198 mm
Package height
60 mm
Package volume
34000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
504 pc(s)
Minimum order quantity
12 pc(s)