location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
74" x 51"/1.88m x 1.30m Pizza Party Lounge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44038
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138967777
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Aug 2020 18:48:41
The date of the most recent change of this product data-sheet in Icecat.
Bestway 44038 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.88m x 1.30m / 74” x 51”
  • - Safety valves
  • - Sturdy pre-tested vinyl
  • - 2 air chambers
  • - 1 cup holder
  • - Built-in grommets under the lounge allows connection to other lounges (Create an entire pizza out of multiple lounges!)
  • - Repair patch
  • - Full color box
  • - Max. load capacity: 90kg
  • - Numbers of users: 1 adult
  • - 0.24 mm (9.6 ga.) vinyl Contents: One lounge, repair patch
Long product name Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge :
The long product name of Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

74" x 51"/1.88m x 1.30m Pizza Party Lounge
More>>>
Short summary description Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge:
This short summary of the Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge, Multicolour, Floating mattress, Vinyl, 90 kg, 1300 mm, 1880 mm

Long summary description Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge:
This is an auto-generated long summary of Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge based on the first three specs of the first five spec groups.

Bestway 74" x 51"/1.88m x 1.30m Pizza Party Lounge. Product colour: Multicolour, Product type: Floating mattress, Material: Vinyl. Width: 1300 mm, Depth: 1880 mm, Weight: 1.57 kg. Package width: 240 mm, Package depth: 240 mm, Package height: 75 mm. Products per pallet: 240 pc(s), Minimum order quantity: 8 pc(s)

Features
Product colour *
Multicolour
Material *
Vinyl
Product type *
Floating mattress
Maximum load weight
90 kg
Cup holder
Yes
Number of cup holders
1
Safety valve
Yes
Intrastat code
39269097
Weight & dimensions
Width
1300 mm
Depth
1880 mm
Weight
1.57 kg
Weight & dimensions
Thickness
0.24 mm
Packaging data
Package width
240 mm
Package depth
240 mm
Package height
75 mm
Package volume
40000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
240 pc(s)
Minimum order quantity
8 pc(s)