location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1406-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60065 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078165675
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58770
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jun 2023 10:53:10
The date of the most recent change of this product data-sheet in Icecat.
ICY BOX 60065 user manual (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: 3x USB 3.0 Type-A and 1x LAN Ethernet port
  • - Connector to PC: USB 3.0 Type-C ™ up to 5 Gbit/s
  • - LAN Ethernet RJ45 port up to 1 Gbit/s
  • - Anthracite aluminium case
  • - LED for Ethernet connection and Power
  • - Supports Windows ®, macOS® 10.8 or later
Long product name ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite :
The long product name of ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-port hub with USB Type-C interface and Gigabit LAN port
More>>>
ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite:
The official description of ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Type-C™
USB 3.0 Type-C™ ports have two distinct advantages over the traditional USB plugs. They are smaller and therefore ideal for thin laptops and mobile devices and it is no longer necessary to insert the connector in a particular orientation. It always fits and thus saves the user a lot of small annoyances when connecting devices.

Double threefold-power
With the IB-HUB1406-C one Type-C™ port triplicates into three fast USB 3.0 ports, furthermore the Gigabit- LAN port triples your network speed compared to standard WiFi. Also, Network connections become much more reliable.

Quality
There are many words to describe outstanding material quality and design, the better option is to take a look for yourself. We are proud to offer the IB-HUB1406-C in this classy anthracite aluminium.

Short summary description ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite:
This short summary of the ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1406-C, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, 10,100,1000 Mbit/s, Anthracite, RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Aluminium, China

Long summary description ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite:
This is an auto-generated long summary of ICY BOX IB-HUB1406-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C Anthracite based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1406-C. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-C. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Anthracite, Hub interfaces: RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Housing material: Aluminium. Power supply type: USB/AC. Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High...

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
DC-in jack
Yes
Network
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Product colour *
Anthracite
Hub interfaces
RJ-45, USB 3.2 Gen 1 (3.1 Gen 1) Type-A
LED indicators
Yes
Housing material
Aluminium
Country of origin
China
Power
Power supply type
USB/AC
Software
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Sustainability
Sustainability certificates
CE, Federal Communications Commission (FCC)
Weight & dimensions
Width
122 mm
Depth
35 mm
Height
20 mm
Weight
73 g
Packaging data
Quantity per pack
1 pc(s)
Package width
101 mm
Package depth
200 mm
Package height
35 mm
Package weight
167 g
Packaging content
Manual
Yes
Logistics data
Products per master (outer) case
30 pc(s)
Master (outer) case width
443 mm
Master (outer) case length
530 mm
Master (outer) case height
140 mm
Master (outer) case gross weight
6.1 kg
Harmonized System (HS) code
84719000
Other features
Chipset
GL3520-22, RTL8153B-CG
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)