location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-460 [240v] Enhanced Warranty Education

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-460 [240v] Enhanced Warranty Education
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H343040LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77148
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-460 [240v] Enhanced Warranty Education
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector
  • - LCD 3000 ANSI lumens
  • - Lamp 2500 h
  • - XGA (1024x768) 2000:1
  • - Focus: Manual
  • - 338 W
Warranty: 3 Years
Long product name Epson EB-460 [240v] Enhanced Warranty Education :
The long product name of Epson EB-460 [240v] Enhanced Warranty Education. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-460 - 3000 ANSI lumens, 3LCD, XGA - 4:3 (1024 x 768), 2000:1, 1x RJ-45, 2x USB 2.0, Wireless
More>>>
Epson EB-460 [240v] Enhanced Warranty Education:
The official description of Epson EB-460 [240v] Enhanced Warranty Education as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Learning gets more interesting with the projector designed to enhance classroom presentations, thanks to the ultra-short-throw, built-in speaker and 3LCD technology. It's the perfect partner for whiteboards and ideal for interactive teaching.

No glare, no shadows

The ultra-short-throw projector can project a bright image of 78" on a 4/3 format screen from only 12cm distance, making it ideal for the classroom environment and for eliminating shadow effects caused by people and objects in front of the screen.

Built-in speaker

Sound also has more clarity thanks to the inbuilt 10W microphone, so teacher will always ensure that they are heard.

3LCD technology

Presentations and lessons come to life thanks to the latest 3LCD technology, delivering incredible colour and detail.

Short summary description Epson EB-460 [240v] Enhanced Warranty Education:
This short summary of the Epson EB-460 [240v] Enhanced Warranty Education data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-460 [240v] Enhanced Warranty Education, 3000 ANSI lumens, LCD, XGA (1024x768), 2000:1, 5°, -5°

Long summary description Epson EB-460 [240v] Enhanced Warranty Education:
This is an auto-generated long summary of Epson EB-460 [240v] Enhanced Warranty Education based on the first three specs of the first five spec groups.

Epson EB-460 [240v] Enhanced Warranty Education. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Focal length range: 4.68 mm, Digital zoom: 1.35x. Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11b, 802.11g

Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
2000:1
Keystone correction, horizontal
Keystone correction, vertical
-5°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
4.68 mm
Digital zoom
1.35x
Offset
Yes
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
2
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11a, 802.11b, 802.11g
Features
Noise level *
35 dB
Country of origin
Japan
Design
Product type *
Ultra short throw projector
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
338 W
Power consumption (standby) *
9 W
Power consumption (PowerSave)
1 W
Power consumption (economy mode)
246 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Package width
580 mm
Package depth
800 mm
Package height
340 mm
Package weight
21.9 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
10 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
185 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
10 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Other features
Audio input
2 x Stereo mini, 1 x RCA
Resolution
1024 x 768 pixels
Connectivity technology
Wireless
Networking features
54Mbps
RS-232 ports
1
F-number (relative aperture)
1.80
Brand Image Product code Product Stock Price from
Epson EB-440W LW Epson EB-440W LW
(show image)
V11H318240LW Epson EB-440W LW 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450W [240v] with Educ Lamp Warranty Epson EB-450W [240v] with Educ Lamp Warranty
(show image)
V11H318040LW Epson EB-450W [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450Wi [240v] with Educ Lamp Warranty Epson EB-450Wi [240v] with Educ Lamp Warranty
(show image)
V11H317040LW Epson EB-450Wi [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H327B40 EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768) Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
SPL250 SP-L250 LCD Projector 1024x768 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L300 LCD Projector data projector 3000 ANSI lumens XGA (1024x768) Samsung L300 LCD Projector data projector 3000 ANSI lumens XGA (1024x768)
(show image)
SPL300W L300 LCD Projector 0.00
(excl. VAT)
0 (incl. VAT)