location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-440W LW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-440W LW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H318240LW
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-440W LW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2200 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 1600:1
  • - Screen size compatibility: 59 x 97, 16:10
  • - Focus: Manual
  • - 338 W
Warranty: 3 Years
Long product name Epson EB-440W LW :
The long product name of Epson EB-440W LW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EB-440W - 2200 ANSI lumens, 3LCD, WXGA - 16:10 (1280 x 800), 1600:1, 1x RJ-45, 2x USB 2.0, Wireless
More>>>
Epson EB-440W LW:
The official description of Epson EB-440W LW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Learning gets more interesting with the projector designed to enhance classroom presentations, thanks to the ultra-short-throw, built-in speaker and 3LCD technology. It's the perfect partner for whiteboards and ideal for showing widescreen laptops.

No glare, no shadows

The ultra-short-throw projector can project a bright wide image of 70" on a 16/10 format screen from only 16cm distance, making it ideal for the classroom environment and for eliminating shadow effects caused by people and objects in front of the screen.

Built-in speaker

Sound also has more clarity thanks to the inbuilt 10W speaker, so teacher will always ensure that they are heard.

3LCD technology

Presentations and lessons come to life thanks to the latest 3LCD technology, delivering incredible colour and detail.

Short summary description Epson EB-440W LW:
This short summary of the Epson EB-440W LW data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-440W LW, 2200 ANSI lumens, LCD, WXGA (1280x800), 1600:1, 59 x 97, 16:10, 5°

Long summary description Epson EB-440W LW:
This is an auto-generated long summary of Epson EB-440W LW based on the first three specs of the first five spec groups.

Epson EB-440W LW. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 2500 h, Service life of light source (economic mode): 3500 h. Focus: Manual, Focal length range: 4.68 mm, Digital zoom: 1.35x. Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11b, 802.11g

Projector
Screen size compatibility *
59 x 97, 16:10
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
1600:1
Keystone correction, horizontal
Keystone correction, vertical
-5°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focus *
Manual
Focal length range
4.68 mm
F-number (relative aperture)
1.80
Digital zoom
1.35x
Ports & interfaces
S-Video inputs quantity
1
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
2
Component video (YPbPr/YCbCr) in *
2
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi standards
802.11a, 802.11b, 802.11g
Features
Noise level *
35 dB
Design
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
338 W
Power consumption (standby) *
9 W
Power consumption (PowerSave)
1 W
Power consumption (economy mode)
246 W
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Weight & dimensions
Weight *
5.7 kg
Packaging content
Remote control included *
Yes
Other features
Audio input
2 x Stereo mini, 1 x RCA
Dimensions (WxDxH)
369 x 481 x 115 mm
Digital keystone correction
Manual vertical ± 5°
Resolution
1280 x 800 pixels
Interface
USB 2.0 Type B, USB 2.0 Type A, LAN, WLAN (optional), RS-232, VGA in (2x), VGA out, Composite in, S-Video in, Cinch audio in
Connectivity technology
Wireless
Networking features
54Mbps
RS-232 ports
1
Brand Image Product code Product Stock Price from
Epson EB-460 data projector 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460 data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H343040LE EB-460 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460i data projector 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H342040LE EB-460i 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450W [240v] with Educ Lamp Warranty Epson EB-450W [240v] with Educ Lamp Warranty
(show image)
V11H318040LW Epson EB-450W [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i [240v] with five year warranty Epson EB-460i [240v] with five year warranty
(show image)
V11H342040LW Epson EB-460i [240v] with five year warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450Wi [240v] with Educ Lamp Warranty Epson EB-450Wi [240v] with Educ Lamp Warranty
(show image)
V11H317040LW Epson EB-450Wi [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460 [240v] Enhanced Warranty Education Epson EB-460 [240v] Enhanced Warranty Education
(show image)
V11H343040LW Epson EB-460 [240v] Enhanced Warranty Education 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800) Epson EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display data projector 2200 ANSI lumens LCD WXGA (1280x800)
(show image)
V11H327B40 EB-W7 2200 Lumens WXGA Projector with 2 in 1 USB Display 0.00
(excl. VAT)
0 (incl. VAT)
Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768) Samsung SP-L250 LCD Projector 1024x768 data projector 2500 ANSI lumens XGA (1024x768)
(show image)
SPL250 SP-L250 LCD Projector 1024x768 0.00
(excl. VAT)
0 (incl. VAT)
Samsung L300 LCD Projector data projector 3000 ANSI lumens XGA (1024x768) Samsung L300 LCD Projector data projector 3000 ANSI lumens XGA (1024x768)
(show image)
SPL300W L300 LCD Projector 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768) BenQ Digital Projector SP870 data projector 5000 ANSI lumens DLP XGA (1024x768)
(show image)
9J.0CG77.B5E Digital Projector SP870 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)